SSR, DUAL, PNL MT, IP00, 530 VAC/40A, 18-36VAC IN, 0 CROSS
Solid State SPST-NO (1 Form A) x 2 Hockey Puck
Relay;SSR;Zero-Switc
Solid State Relays - Industrial Mount 40A 480V
SOLID STATE RELAY, 40A, 15-32VDC, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
SSR RELAY SPST-NO 40A 48-530V
| Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | H12D4840DE | CC2192-ND | 70130575 | H12D4840DE | 51AC7310 | H12D4840DE |
| Product Name | SSR, DUAL, PNL MT, IP00, 530 VAC/40A, 18-36VAC IN, 0 CROSS | Solid State Relays | Relay;SSR;Zero-Switching;Cur-Rtg 40A;Ctrl-V 15-32DC;Vol-Rtg 48-530AC;Pnl-Mnt | Solid State Relays - Industrial Mount | Solid State Relay, 40A, 15-32Vdc, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | |||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 15 to 32 volts | 32 volts |