Zilog Solid State Relays - LCA712S LCA712S

Description
Manufacturer: IXYS Win Source Part Number: 1195675-LCA712S Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 1A Categories: Relays Supplier Device Package: 6-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 6-SMD On-State Resistance (Maximum): 500 mOhms Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 60V Parts Input Voltage (V): 1.2VDC
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1195675-LCA712S Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 1A Categories: Relays Supplier Device Package: 6-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 6-SMD On-State Resistance (Maximum): 500 mOhms Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 60V Parts Input Voltage (V): 1.2VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LCA712S - 1195675-LCA712S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LCA712S
1195675-LCA712S
Solid State Relays - LCA712S 1195675-LCA712S
Manufacturer: IXYS Win Source Part Number: 1195675-LCA712S Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 1A Categories: Relays Supplier Device Package: 6-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 6-SMD On-State Resistance (Maximum): 500 mOhms Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 60V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195675-LCA712S
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 1A
Categories: Relays
Supplier Device Package: 6-SMD
Manufacturer Homepage: www.clare.com
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 500 mOhms
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 60V
Parts Input Voltage (V): 1.2VDC

Buy Now
Solid State Relays - LCA712S-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LCA712S-ND
Solid State Relays LCA712S-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
LCA712 Series SPST (1 Form A) 1 A 60 V Solid State Relay SMT - DIP-6 - 17403-LCA712S - Utmel Electronic Limited
Hong Kong, China
LCA712 Series SPST (1 Form A) 1 A 60 V Solid State Relay SMT - DIP-6
17403-LCA712S
LCA712 Series SPST (1 Form A) 1 A 60 V Solid State Relay SMT - DIP-6 17403-LCA712S
LCA712 Series SPST (1 Form A) 1 A 60 V Solid State Relay SMT - DIP-6

LCA712 Series SPST (1 Form A) 1 A 60 V Solid State Relay SMT - DIP-6

Supplier's Site
Relays - Solid State Relays - LCA712S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCA712S
Relays - Solid State Relays LCA712S
SSR RELAY SPST-NO 1A 0-60V

SSR RELAY SPST-NO 1A 0-60V

Supplier's Site
Solid State Relays - PCB Mount - LCA712S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCA712S
Solid State Relays - PCB Mount LCA712S
Solid State Relays - PCB Mount 1-Form-A 60V 1000 mA SSR w/optic MOSFET

Solid State Relays - PCB Mount 1-Form-A 60V 1000 mA SSR w/optic MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1195675-LCA712S LCA712S-ND 17403-LCA712S LCA712S LCA712S
Product Name Solid State Relays - LCA712S Solid State Relays LCA712 Series SPST (1 Form A) 1 A 60 V Solid State Relay SMT - DIP-6 Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; SMD PCBoard Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC DC DC
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-724 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
5 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 77.11 - Modular Solid State Relay 15A - 771182308251 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, ukca, CLUS
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details