SSR 1.5V DC-IN, 350V AC/DC-OUT, 0.14A, 8-Pin PDIP SMD Product overview: LH1520AAC from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5V, 350V, 0.14A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1.5V, 350V, 0.14A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1520AAC can be used for catalog matching and distributor lookup.
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
SSR, MOSFET, 350V, 150mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:150mA; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Output Device:MOSFET RoHS Compliant: Yes
Solid State Relays - PCB Mount Normally Open Dual Form 1A
SSR RELAY SPST-NO 110MA 0-350V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 183-LH1520AAC | LH1520AAC-ND | 58K1795 | LH1520AAC | LH1520AAC |
| Product Name | SMD 1.5V 350V 0.14A Relay | Solid State Relays | Ssr, Mosfet, 350V, 150Ma; Contact Form Vishay | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | Surface Mount | PCBoard | Surface Mount | Surface Mount | |
| Switch Configuration | FormA | FormA; DPST-NO (2 Form A) | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 1.26 volts |