Zilog Solid State Relays LCA220

Description
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LCA220-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LCA220-ND
Solid State Relays LCA220-ND
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LCA220 - 1195670-LCA220 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LCA220
1195670-LCA220
Solid State Relays - LCA220 1195670-LCA220
Manufacturer: IXYS Win Source Part Number: 1195670-LCA220 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 120mA Categories: Relays Supplier Device Package: 8-DIP Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195670-LCA220
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
Load Current: 120mA
Categories: Relays
Supplier Device Package: 8-DIP
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 20 Ohms
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.2VDC

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCA220
Solid State Relays - PCB Mount LCA220
Solid State Relays - PCB Mount 250V 120mA OptoMOS Relay

Solid State Relays - PCB Mount 250V 120mA OptoMOS Relay

Buy Now Datasheet
Relays - Solid State Relays - LCA220 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCA220
Relays - Solid State Relays LCA220
SSR RELAY SPST-NO 120MA 0-250V

SSR RELAY SPST-NO 120MA 0-250V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LCA220-ND 1195670-LCA220 LCA220 LCA220
Product Name Solid State Relays Solid State Relays - LCA220 Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details