Crydom Corporation HA and HD Series Relay HD4890-10

Description
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HA and HD Series Relay - HD4890-10 - Sensata Technologies
Attleboro, MA, United States
HA and HD Series Relay
HD4890-10
HA and HD Series Relay HD4890-10
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
  • Ratings from 12A to 125A @ 48-530 VAC
  • SCR output for heavy industrial loads
  • Zero Voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC2011-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2011-ND
Solid State Relays CC2011-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - 1032985-HD4890-10 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1032985-HD4890-10
Relays - Solid State Relays 1032985-HD4890-10
Win Source Part Number: 1032985-HD4890-10 Category: Relays>Solid State Relays Series: HD48 Termination Style: Screw Terminal Package: Bulk Standard Package: 20 Voltage - Input: 3 ~ 32VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 90 A Voltage - Load: 48 V ~ 530 V Mounting Type: Chassis Mount Package / Case: Hockey Puck Alternative Parts (Cross-Reference): HD4890; A4890; H12D4890; W6690ASX-1; W6690DSX-1; SH48D95HD4890-10.; HD4890-10..; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8536.49.0080 Mfr: Sensata-Crydom Other Names: CC2011,150410A,HD489 0-10-ND,Q1150410A,HD 4890-10-NDR,HD489010 Base Product Number: HD4890

Win Source Part Number: 1032985-HD4890-10
Category: Relays>Solid State Relays
Series: HD48
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 20
Voltage - Input: 3 ~ 32VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 90 A
Voltage - Load: 48 V ~ 530 V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
Alternative Parts (Cross-Reference): HD4890; A4890; H12D4890; W6690ASX-1; W6690DSX-1; SH48D95HD4890-10.; HD4890-10..;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0080
Mfr: Sensata-Crydom
Other Names: CC2011,150410A,HD4890-10-ND,Q1150410A,HD4890-10-NDR,HD489010
Base Product Number: HD4890

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
HD4890-10
Solid State Relays - Industrial Mount HD4890-10
Solid State Relays - Industrial Mount 3-32VAC 2mA

Solid State Relays - Industrial Mount 3-32VAC 2mA

Buy Now Datasheet
Solid State Relay, 90A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2851 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 90A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2851
Solid State Relay, 90A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2851
SOLID STATE RELAY, 90A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:90A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 90A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:90A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - HD4890-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
HD4890-10
Relays - Solid State Relays HD4890-10
SSR RELAY SPST-NO 90A 48-530V

SSR RELAY SPST-NO 90A 48-530V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number HD4890-10 CC2011-ND 1032985-HD4890-10 HD4890-10 37M2851 HD4890-10
Product Name HA and HD Series Relay Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 90A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount PCBoard; Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 39.20 - MasterINTERFACE – MasterOUTPUT SSR Relay Interface Module - 392082309024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details