Manufacturer: Vishay
Win Source Part Number: 1052522-LH1546AT
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.26VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 350 V
Categories: Relays
Status: Active
Max On Resistance: 28 Ohm
Case / Package: 6-DIP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Solid State Relays - PCB Mount Normally Open Form 1A 350V
Solid State Relays - PCB Mount Normally Open Form 1A 350V
SSR RELAY SPST-NO 120MA 0-350V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1052522-LH1546AT | 751-LH1546AT-ND | LH1546AT | 879-LH1546AT | LH1546AT |
| Product Name | Solid State Relays - LH1546AT | Solid State Relays | Solid State Relays - PCB Mount | Solid State Relays - PCB Mount Normally Open Form 1A 350V | Relays - Solid State Relays |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | Through Hole | |
| Input Voltage (Control Signal) Type | DC | DC | DC | ||
| Input Voltage (Control Signal) Range | 1.26 volts | 1.26 volts | 1.26 volts | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |