Crydom Corporation HA and HD Series Relay HD4850

Description
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HA and HD Series Relay - HD4850 - Sensata Technologies
Attleboro, MA, United States
HA and HD Series Relay
HD4850
HA and HD Series Relay HD4850
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
  • Ratings from 12A to 125A @ 48-530 VAC
  • SCR output for heavy industrial loads
  • Zero Voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Relays - Solid State Relays - 1232226-HD4850 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1232226-HD4850
Relays - Solid State Relays 1232226-HD4850
Win Source Part Number: 1232226-HD4850 Category: Relays>Solid State Relays Series: HD48 Termination Style: Screw Terminal Package: Bulk Standard Package: 20 Voltage - Input: 3 ~ 32VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 50 A Voltage - Load: 48 V ~ 530 V Mounting Type: Chassis Mount Package / Case: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8536.49.0080 Mfr: Sensata-Crydom Other Names: CC1019-NDR,CC1019

Win Source Part Number: 1232226-HD4850
Category: Relays>Solid State Relays
Series: HD48
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 20
Voltage - Input: 3 ~ 32VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 50 A
Voltage - Load: 48 V ~ 530 V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0080
Mfr: Sensata-Crydom
Other Names: CC1019-NDR,CC1019

Buy Now Datasheet
SSR, PNL MT, IP00, 530VAC/50 A, DC IN, 0 CROSS - HD4850 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP00, 530VAC/50 A, DC IN, 0 CROSS
HD4850
SSR, PNL MT, IP00, 530VAC/50 A, DC IN, 0 CROSS HD4850
SSR, PNL MT, IP00, 530VAC/50 A, DC IN, 0 CROSS

SSR, PNL MT, IP00, 530VAC/50 A, DC IN, 0 CROSS

Buy Now
Solid State Relays - CC1019-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1019-ND
Solid State Relays CC1019-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 50A;Ctrl-V 3-32DC;Vol-Rtg 48-530AC - 70131374 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 50A;Ctrl-V 3-32DC;Vol-Rtg 48-530AC
70131374
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 50A;Ctrl-V 3-32DC;Vol-Rtg 48-530AC 70131374
48 to 530 V (RMS) @ 47-63 Hz Voltage Rating, SPST-NO Contact, Solid State Relay 12-125 Amp; 480, 600 VAC; AC Output Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as standard and are available in either zero-cross or random turn-on and phase controllable (-10) switching versions. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, phase controllable and 24 VAC input (18-36 VAC). Features AC or DC Control, 1200 Volt Blocking Zero Voltage Switching UL, CSA, VDE Approved

48 to 530 V (RMS) @ 47-63 Hz Voltage Rating, SPST-NO Contact, Solid State Relay
12-125 Amp; 480, 600 VAC; AC Output
Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as standard and are available in either zero-cross or random turn-on and phase controllable (-10) switching versions. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, phase controllable and 24 VAC input (18-36 VAC).
Features

  • AC or DC Control, 1200 Volt Blocking
  • Zero Voltage Switching
  • UL, CSA, VDE Approved
Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
HD4850
Solid State Relays - Industrial Mount HD4850
Solid State Relays - Industrial Mount 50A 480VAC DC

Solid State Relays - Industrial Mount 50A 480VAC DC

Buy Now Datasheet
CRDM Solid State - HD4850 - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
HD4850
CRDM Solid State HD4850
SOLID STATE RELAY, 50 AMP

SOLID STATE RELAY, 50 AMP

Supplier's Site
Relays - Solid State Relays - HD4850 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
HD4850
Relays - Solid State Relays HD4850
SSR RELAY SPST-NO 50A 48-530V

SSR RELAY SPST-NO 50A 48-530V

Supplier's Site
Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2846 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2846
Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2846
SOLID STATE RELAY, 50A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 50A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Ssr, Panel Mount, 530Vac, 32Vdc, 50A; Contact Configuration Sensata/crydom - 25M9609 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 530Vac, 32Vdc, 50A; Contact Configuration Sensata/crydom
25M9609
Ssr, Panel Mount, 530Vac, 32Vdc, 50A; Contact Configuration Sensata/crydom 25M9609
SSR, PANEL MOUNT, 530VAC, 32VDC, 50A; Contact Configuration:SPST-N O; Load Current:50A; Operating Voltage Max:530Vrms; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48Vrms; Control RoHS Compliant: Yes

SSR, PANEL MOUNT, 530VAC, 32VDC, 50A; Contact Configuration:SPST-NO; Load Current:50A; Operating Voltage Max:530Vrms; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48Vrms; Control RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies Win Source Electronics Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number HD4850 1232226-HD4850 HD4850 CC1019-ND 70131374 HD4850 HD4850 HD4850 37M2846 25M9609
Product Name HA and HD Series Relay Relays - Solid State Relays SSR, PNL MT, IP00, 530VAC/50 A, DC IN, 0 CROSS Solid State Relays Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 50A;Ctrl-V 3-32DC;Vol-Rtg 48-530AC Solid State Relays - Industrial Mount CRDM Solid State Relays - Solid State Relays Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom Ssr, Panel Mount, 530Vac, 32Vdc, 50A; Contact Configuration Sensata/crydom
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting PCBoard; Chassis Mount Chassis Mount Panel Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount Panel; Panel
Input Voltage (Control Signal) Type DC DC DC
Input Voltage (Control Signal) Range 3 to 32 volts 3 to 32 volts 32 volts
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products