Solid State SPST-NO (1 Form A) Hockey Puck
LOW NOISE SSR RELAY, PANEL MOUNT, IP00, 280VAC/25A, DC IN
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | 172-LND2425-ND | 25AK2397 |
| Product Name | Solid State Relays | Low Noise Ssr Relay, Panel Mount, Ip00, 280Vac/25A, Dc In Sensata/crydom |
| Mounting | Chassis Mount | Panel |
| Switch Configuration | FormA | |
| Approvals | RoHS | |
| Operating Temp | -40 to 176 F (-40 to 80 C) |