SICFET N-CH 1700V 3.7A TO3PFM Product overview: SCT2H12NZGC11 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1700V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT2H12NZGC11 can be used for catalog matching and distributor lookup.
N-Channel 1700V 3.7A (Tc) 35W (Tc) Through Hole TO-3PFM
Manufacturer: Rohm Semiconductor
Win Source Part Number: 794018-SCT2H12NZGC11
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 175°C (TJ)
Package: TO-3PFM, SC-93-3
Technology: SiCFET (Silicon Carbide)
Current - Continuous Drain (Id) @ 25°C: 3.7A (Tc)
Family Name: SCT2H12NZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 18V
Manufacturer Package: TO-3PFM
Channel Type Type: N
Drain Source Voltage: 1700V
Vgs(th) (Maximum) @ Id: 4V @ 900μA
Gate Charge (Qg) (Maximum) @ Vgs: 14nC @ 18V
Input Capacitance (Ciss) (Maximum) @ Vds: 184pF @ 800V
Vgs (Maximum): +22V, -6V
Power Dissipation (Maximum): 35W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.5 Ohm @ 1.1A, 18V
Alternative Parts (Cross-Reference): C2M1000170D; SCT2H12NZ;
Introduction Date: December 16, 2015
ECCN: EAR99
Estimated EOL Date: 2034
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
1.7kV 3.7A 35W 1.5Ω@18V,1.1A 4V@900uA N Channel TO-3PF-3 MOSFETs ROHS
SICFET N-CH 1700V 3.7A TO3PFM
MOSFET, N-CH, 1.7KV, TO-3PFM; MOSFET Module Configuration:Single
MOSFET, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:3.7A, DRAIN SOURCE VOLTAGE VDS:1.7KV, ON RESISTANCE RDS(ON):1.15OHM, RDS(ON) TEST VOLTAGE VGS:18V, THRESHOLD VOLTAGE VGS:2.8V, NO. OF PINS: 3 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SICFET N-CH 1700V 3.7A TO3PFM
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SCT2H12NZGC11 | SCT2H12NZGC11-ND | 1332860P | 1332860 | 794018-SCT2H12NZGC11 | SCT2H12NZGC11 | SCT2H12NZGC11 | 79Y4716 | 107597127 | SCT2H12NZGC11 |
| Product Name | 1700V 3.7A MOSFET Transistor | Single FETs, MOSFETs | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCT2H12NZGC11 | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 1.7Kv, To-3Pfm; Mosfet Module Configuration Rohm | Transistor | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||||
| Transconductance | 4.00E-4 kS | |||||||||
| PD | 35 milliwatts | 35000 milliwatts | 35000 milliwatts | 35000 milliwatts | ||||||
| TJ | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |