Infineon Technologies AG Electronic Wholesale - SPD06N60C3 SPD06N60C3

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1257870-SPD06N60C3 Family Name: SPD06N60C3 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): STD11N60M2-EP; STD10NM60ND; R6007END3TL1; R6009END3TL1; Introduction Date: April 27, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1257870-SPD06N60C3 Family Name: SPD06N60C3 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): STD11N60M2-EP; STD10NM60ND; R6007END3TL1; R6009END3TL1; Introduction Date: April 27, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SPD06N60C3 - 1257870-SPD06N60C3 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SPD06N60C3
1257870-SPD06N60C3
Electronic Wholesale - SPD06N60C3 1257870-SPD06N60C3
Manufacturer: Infineon Technologies Win Source Part Number: 1257870-SPD06N60C3 Family Name: SPD06N60C3 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): STD11N60M2-EP; STD10NM60ND; R6007END3TL1; R6009END3TL1; Introduction Date: April 27, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1257870-SPD06N60C3
Family Name: SPD06N60C3
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): STD11N60M2-EP; STD10NM60ND; R6007END3TL1; R6009END3TL1;
Introduction Date: April 27, 2004
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Transistor - 38342520 - Radwell International
Willingboro, NJ, United States
Transistor
38342520
Transistor 38342520
(PRICE/TC) MOSFET, N CHANNEL, 650V, 6.2A, TO-252-3; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:6.2A; DRAIN SOURCE VOLTAGE VDS:650V; ON. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, N CHANNEL, 650V, 6.2A, TO-252-3; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:6.2A; DRAIN SOURCE VOLTAGE VDS:650V; ON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category RF Transistors RF Transistors
Product Number 1257870-SPD06N60C3 38342520
Product Name Electronic Wholesale - SPD06N60C3 Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details