Vishay Precision Group Single FETs, MOSFETs SI4840BDY-T1-GE3

Description
N-Channel 40V 19A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 40V 19A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4840BDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4840BDY-T1-GE3TR-ND
Single FETs, MOSFETs SI4840BDY-T1-GE3TR-ND
N-Channel 40V 19A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC

N-Channel 40V 19A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4840BDY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4840BDY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4840BDY-T1-GE3DKR-ND
N-Channel 40V 19A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC

N-Channel 40V 19A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4840BDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4840BDY-T1-GE3CT-ND
Single FETs, MOSFETs SI4840BDY-T1-GE3CT-ND
N-Channel 40V 19A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC

N-Channel 40V 19A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4840BDY-T1-GE3 - 028536-SI4840BDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4840BDY-T1-GE3
028536-SI4840BDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4840BDY-T1-GE3 028536-SI4840BDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028536-SI4840BDY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 6W (Tc) Family Name: Si4840BDY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 2000pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 12.4A, 10V Alternative Parts (Cross-Reference): TPCA8052-H; TPCA8014-H(Q); TPCA8014-H(TE12LQM; TPCA8052-H(T2L1,VM; Introduction Date: February 18, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management Quantity per package: 2,500

Manufacturer: Vishay
Win Source Part Number: 028536-SI4840BDY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 6W (Tc)
Family Name: Si4840BDY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 19A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 2000pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 12.4A, 10V
Alternative Parts (Cross-Reference): TPCA8052-H; TPCA8014-H(Q); TPCA8014-H(TE12LQM; TPCA8052-H(T2L1,VM;
Introduction Date: February 18, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 40V 19A MOSFET Transistor
278-SI4840BDY-T1-GE3
N-Channel SMD 40V 19A MOSFET Transistor 278-SI4840BDY-T1-GE3
N-Channel JFET, 40V, 19A, 9mR Rds(on), SOIC, Surface Mount Product overview: SI4840BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 40V, 19A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4840BDY-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 40V, 19A, 9mR Rds(on), SOIC, Surface Mount Product overview: SI4840BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 40V, 19A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4840BDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7104736P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7104736P
MOSFETs 7104736P
MOSFET N-Channel 40V 10A SOIC8

MOSFET N-Channel 40V 10A SOIC8

Supplier's Site
MOSFETs - 1652752 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1652752
MOSFETs 1652752
MOSFET N-Channel 40V 10A SOIC8

MOSFET N-Channel 40V 10A SOIC8

Supplier's Site
Mosfet, N Channel, 40V, 19A, Soic-8, Full Reel; Channel Type Vishay - 15R5094 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 40V, 19A, Soic-8, Full Reel; Channel Type Vishay
15R5094
Mosfet, N Channel, 40V, 19A, Soic-8, Full Reel; Channel Type Vishay 15R5094
MOSFET, N CHANNEL, 40V, 19A, SOIC-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 40V, 19A, SOIC-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 40V, 19A, Soic-8; Channel Type Vishay - 05W6950 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 40V, 19A, Soic-8; Channel Type Vishay
05W6950
Mosfet, N Channel, 40V, 19A, Soic-8; Channel Type Vishay 05W6950
MOSFET, N CHANNEL, 40V, 19A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 40V, 19A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 19 A, 40 V, 0.0074 Ohm, 10 V, 1 V Rohs Compliant Vishay - 97W2661 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 19 A, 40 V, 0.0074 Ohm, 10 V, 1 V Rohs Compliant Vishay
97W2661
Mosfet Transistor, N Channel, 19 A, 40 V, 0.0074 Ohm, 10 V, 1 V Rohs Compliant Vishay 97W2661
MOSFET Transistor, N Channel, 19 A, 40 V, 0.0074 ohm, 10 V, 1 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 19 A, 40 V, 0.0074 ohm, 10 V, 1 V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI4840BDY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4840BDY-T1-GE3
Single FETs, MOSFETs SI4840BDY-T1-GE3
MOSFET N-CH 40V 19A 8SO

MOSFET N-CH 40V 19A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4840BDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4840BDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4840BDY-T1-GE3
MOSFET N-CH 40V 19A 8SO

MOSFET N-CH 40V 19A 8SO

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI4840BDY-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI4840BDY-T1-GE3
40V 19A 9mΩ@12.4A,10V 3V@250uA null SOIC-8 MOSFETs ROHS

40V 19A 9mΩ@12.4A,10V 3V@250uA null SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet
MOSFET 40V Vds 20V Vgs SO-8

MOSFET 40V Vds 20V Vgs SO-8

Buy Now Datasheet
Transistor - 39130427 - Radwell International
Willingboro, NJ, United States
Transistor
39130427
Transistor 39130427
SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 19A I(D), 40V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, MS-012AA. FREE 2 YEAR RADWELL WARRANTY

SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 19A I(D), 40V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, MS-012AA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI4840BDY-T1-GE3TR-ND 028536-SI4840BDY-T1-GE3 278-SI4840BDY-T1-GE3 7104736P 1652752 15R5094 97W2661 SI4840BDY-T1-GE3 SI4840BDY-T1-GE3 SI4840BDY-T1-GE3 SI4840BDY-T1-GE3 39130427
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4840BDY-T1-GE3 N-Channel SMD 40V 19A MOSFET Transistor MOSFETs MOSFETs Mosfet, N Channel, 40V, 19A, Soic-8, Full Reel; Channel Type Vishay Mosfet Transistor, N Channel, 19 A, 40 V, 0.0074 Ohm, 10 V, 1 V Rohs Compliant Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Transistor
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO SOIC Soic TO-3 TO-3 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 40 volts 40 volts 40 volts
PD 2500 to 6000 milliwatts 6000 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR6215TRL - 1020760-AUIRFR6215TRL - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 150 volts
PD 110000 milliwatts
View Details
6 suppliers