ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8K32TB1 SP8K32TB1

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 896966-SP8K32TB1 Operating Temperature Range: 150°C Features: Mosfet Array 2 N-Channel (Dual) 60V 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 896966-SP8K32TB1 Operating Temperature Range: 150°C Features: Mosfet Array 2 N-Channel (Dual) 60V 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8K32TB1 - 896966-SP8K32TB1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8K32TB1
896966-SP8K32TB1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8K32TB1 896966-SP8K32TB1
Manufacturer: Rohm Semiconductor Win Source Part Number: 896966-SP8K32TB1 Operating Temperature Range: 150°C Features: Mosfet Array 2 N-Channel (Dual) 60V 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Rohm Semiconductor
Win Source Part Number: 896966-SP8K32TB1
Operating Temperature Range: 150°C
Features: Mosfet Array 2 N-Channel (Dual) 60V 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now
Singapore, Singapore
60V 4.5A MOSFET Transistor
289-SP8K32TB1
60V 4.5A MOSFET Transistor 289-SP8K32TB1
MOSFET 2N-CH 60V 4.5A 8SOP Product overview: SP8K32TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8K32TB1 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 4.5A 8SOP Product overview: SP8K32TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8K32TB1 can be used for catalog matching and distributor lookup.

Supplier's Site
Transistor - 38863029 - Radwell International
Willingboro, NJ, United States
Transistor
38863029
Transistor 38863029
MOSFET, NN CH, 60V, 4.5A, SOP8; TRANSISTOR POLARITY:DUAL N CHANNEL; CONTINUOUS DRAIN CURRENT ID:4.5A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY

MOSFET, NN CH, 60V, 4.5A, SOP8; TRANSISTOR POLARITY:DUAL N CHANNEL; CONTINUOUS DRAIN CURRENT ID:4.5A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SP8K32TB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SP8K32TB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SP8K32TB1
MOSFET 2N-CH 60V 4.5A 8SOP

MOSFET 2N-CH 60V 4.5A 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 896966-SP8K32TB1 289-SP8K32TB1 38863029 SP8K32TB1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8K32TB1 60V 4.5A MOSFET Transistor Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data