MOSFET 2P-CH 20V 5A 8SOIC Product overview: SI9934DY from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI9934DY can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 323293-SI9934DY
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
MOSFET 2P-CH 20V 5A 8SOIC
TRANSISTOR,MOSFET,MA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | 289-SI9934DY | 323293-SI9934DY | SI9934DY | 91722235 |
| Product Name | 20V 5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9934DY | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor |
| TJ | -55 to 175 C (-67 to 347 F) |