Infineon Technologies AG 600V 20.7A MOSFET Transistor SPA20N60CFD

Description
MOSFETs N-Ch 600V 20.7A TO220FP CoolMOS CFD Product overview: SPA20N60CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPA20N60CFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 600V 20.7A TO220FP CoolMOS CFD Product overview: SPA20N60CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPA20N60CFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 20.7A MOSFET Transistor
2088-SPA20N60CFD
600V 20.7A MOSFET Transistor 2088-SPA20N60CFD
MOSFETs N-Ch 600V 20.7A TO220FP CoolMOS CFD Product overview: SPA20N60CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPA20N60CFD can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 600V 20.7A TO220FP CoolMOS CFD Product overview: SPA20N60CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPA20N60CFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA20N60CFD - 065914-SPA20N60CFD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA20N60CFD
065914-SPA20N60CFD
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA20N60CFD 065914-SPA20N60CFD
Manufacturer: Infineon Technologies Win Source Part Number: 065914-SPA20N60CFD Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 20.7A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 124nC @ 10V Max Input Capacitance: 2400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 220 mOhm @ 13.1A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 065914-SPA20N60CFD
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220-FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20.7A (Tc)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 124nC @ 10V
Max Input Capacitance: 2400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 220 mOhm @ 13.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor - 38342488 - Radwell International
Willingboro, NJ, United States
Transistor
38342488
Transistor 38342488
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 20.7A I(D), 600V, 0.22OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 20.7A I(D), 600V, 0.22OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 20.7A TO220FP CoolMOS CFD

MOSFET N-Ch 600V 20.7A TO220FP CoolMOS CFD

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SPA20N60CFD 065914-SPA20N60CFD 38342488 SPA20N60CFD
Product Name 600V 20.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA20N60CFD Transistor MOSFET
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 35 milliwatts 35000 milliwatts
Package Type Tube TO-220; SOT3; PG-TO220-FP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details