Sanken Electric Co., Ltd. FET, MOSFET Arrays SLA5086

Description
Mosfet Array 5 P-Channel, Common Source 60V 5A 5W Through Hole 12-SIP
Request a Quote Datasheet
Description
Mosfet Array 5 P-Channel, Common Source 60V 5A 5W Through Hole 12-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SLA5086-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SLA5086-ND
FET, MOSFET Arrays SLA5086-ND
Mosfet Array 5 P-Channel, Common Source 60V 5A 5W Through Hole 12-SIP

Mosfet Array 5 P-Channel, Common Source 60V 5A 5W Through Hole 12-SIP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SLA5086 - 046942-SLA5086 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SLA5086
046942-SLA5086
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SLA5086 046942-SLA5086
Manufacturer: Sanken Win Source Part Number: 046942-SLA5086 Packaging: Tube/Rail Mounting: Through Hole FET Type: 5 P-Channel, Common Source FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 12-SIP Maximum Power Dissipation: 5W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 5A Gate-Source Threshold Voltage: 2V @ 250μA Max Input Capacitance: 790pF @ 10V Maximum Rds On at Id,Vgs: 220 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 046942-SLA5086
Packaging: Tube/Rail
Mounting: Through Hole
FET Type: 5 P-Channel, Common Source
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 12-SIP
Maximum Power Dissipation: 5W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 5A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Input Capacitance: 790pF @ 10V
Maximum Rds On at Id,Vgs: 220 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor - 99767012 - Radwell International
Willingboro, NJ, United States
Transistor
99767012
Transistor 99767012
MOSFET ARRAY, 5 P-CHANNEL, 60 V, 5 AMP, 5 W, THROUGH HOLE MOUNTING, 12-SIP. FREE 2 YEAR RADWELL WARRANTY

MOSFET ARRAY, 5 P-CHANNEL, 60 V, 5 AMP, 5 W, THROUGH HOLE MOUNTING, 12-SIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SLA5086 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SLA5086
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SLA5086
MOSFET 5P-CH 60V 5A 12-SIP

MOSFET 5P-CH 60V 5A 12-SIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number SLA5086-ND 046942-SLA5086 99767012 SLA5086
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SLA5086 Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 12-SIP Exposed Tab SOT3; 12-SIP
Polarity P-Channel
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data