Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4465ADY-T1-E3 SI4465ADY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 028498-SI4465ADY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3W (Ta), 6.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 8V Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 85nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 9 mOhm @ 14A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028498-SI4465ADY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3W (Ta), 6.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 8V Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 85nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 9 mOhm @ 14A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4465ADY-T1-E3 - 028498-SI4465ADY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4465ADY-T1-E3
028498-SI4465ADY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4465ADY-T1-E3 028498-SI4465ADY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028498-SI4465ADY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3W (Ta), 6.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 8V Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 85nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 9 mOhm @ 14A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Vishay
Win Source Part Number: 028498-SI4465ADY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3W (Ta), 6.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 8V
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 85nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 9 mOhm @ 14A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - SI4465ADY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4465ADY-T1-E3TR-ND
Single FETs, MOSFETs SI4465ADY-T1-E3TR-ND
P-Channel 8V 13.7A (Ta), 20A (Tc) 3W (Ta), 6.5W (Tc) Surface Mount 8-SOIC

P-Channel 8V 13.7A (Ta), 20A (Tc) 3W (Ta), 6.5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4465ADY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4465ADY-T1-E3CT-ND
Single FETs, MOSFETs SI4465ADY-T1-E3CT-ND
P-Channel 8V 13.7A (Ta), 20A (Tc) 3W (Ta), 6.5W (Tc) Surface Mount 8-SOIC

P-Channel 8V 13.7A (Ta), 20A (Tc) 3W (Ta), 6.5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4465ADY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4465ADY-T1-E3DKR-ND
Single FETs, MOSFETs SI4465ADY-T1-E3DKR-ND
P-Channel 8V 13.7A (Ta), 20A (Tc) 3W (Ta), 6.5W (Tc) Surface Mount 8-SOIC

P-Channel 8V 13.7A (Ta), 20A (Tc) 3W (Ta), 6.5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
-8V 20A SOIC MOSFET Transistor
278-SI4465ADY-T1-E3
-8V 20A SOIC MOSFET Transistor 278-SI4465ADY-T1-E3
P-CH MOSFET, -8V, 20A, 9mR Rds On, SOIC Product overview: SI4465ADY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 20A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -8V, 20A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4465ADY-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, -8V, 20A, 9mR Rds On, SOIC Product overview: SI4465ADY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 20A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -8V, 20A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4465ADY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
P Channel Mosfet, -8V, 13.7A, Soic, Full Reel; Channel Type Vishay - 75M5472 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -8V, 13.7A, Soic, Full Reel; Channel Type Vishay
75M5472
P Channel Mosfet, -8V, 13.7A, Soic, Full Reel; Channel Type Vishay 75M5472
P CHANNEL MOSFET, -8V, 13.7A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:13.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:8V; Power Dissipation:3W; Product Range:- RoHS Compliant: Yes

P CHANNEL MOSFET, -8V, 13.7A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:13.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:8V; Power Dissipation:3W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, 8V, 13.7A, 150Deg C, 6.5W; Channel Type Vishay - 97W2655 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 8V, 13.7A, 150Deg C, 6.5W; Channel Type Vishay
97W2655
Mosfet, P-Ch, 8V, 13.7A, 150Deg C, 6.5W; Channel Type Vishay 97W2655
MOSFET, P-CH, 8V, 13.7A, 150DEG C, 6.5W; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:13.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:450mV RoHS Compliant: Yes

MOSFET, P-CH, 8V, 13.7A, 150DEG C, 6.5W; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:13.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:450mV RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI4465ADY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4465ADY-T1-E3
Single FETs, MOSFETs SI4465ADY-T1-E3
MOSFET P-CH 8V 8SOIC

MOSFET P-CH 8V 8SOIC

Supplier's Site Datasheet
Transistor - 22252254 - Radwell International
Willingboro, NJ, United States
Transistor
22252254
Transistor 22252254
MOSFET, P-CH, 8V, 13.7A, 150DEG C, 6.5W; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:8V; CONTINUOUS DRAIN CURRENT ID:13.7A; ON RESISTANCE RDS(ON):0.0075OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:4.5VROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, P-CH, 8V, 13.7A, 150DEG C, 6.5W; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:8V; CONTINUOUS DRAIN CURRENT ID:13.7A; ON RESISTANCE RDS(ON):0.0075OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:4.5VROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4465ADY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4465ADY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4465ADY-T1-E3
MOSFET P-CH 8V 8SOIC

MOSFET P-CH 8V 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 028498-SI4465ADY-T1-E3 SI4465ADY-T1-E3TR-ND 278-SI4465ADY-T1-E3 75M5472 97W2655 SI4465ADY-T1-E3 22252254 SI4465ADY-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4465ADY-T1-E3 Single FETs, MOSFETs -8V 20A SOIC MOSFET Transistor P Channel Mosfet, -8V, 13.7A, Soic, Full Reel; Channel Type Vishay Mosfet, P-Ch, 8V, 13.7A, 150Deg C, 6.5W; Channel Type Vishay Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 8 volts 8 volts
PD 3000 to 6500 milliwatts 6500 milliwatts 3000 milliwatts 3000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data