MOSFET N-CH 650V 20A TO220-3 Product overview: SPP20N60S5 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 20A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP20N60S5 can be used for catalog matching and distributor lookup.
N-Channel 650V 20A (Tc) 208W (Tc) Through Hole PG-TO220-3-1
MOSFET N-Ch 600V 20A TO220-3 CoolMOS S5
MOSFET N-CH 650V 20A TO220-3
MOSFET N-CH 650V 20A TO220-3
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 600V, 0.19OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, ROHS COMPLIANT, PLASTIC, TO-220, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SPP20N60S5 | SPP20N60S5IN-ND | SPP20N60S5 | SPP20N60S5 | SPP20N60S5 | 24728733 |
| Product Name | 650V 20A TO220 MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Transistor |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| PD | 208 milliwatts | 208000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | Tube | TO-220; TO-220-3 | 103 nC @ 10 V | TO-220; TO-220-3 |