Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4288DY-T1-GE3 SI4288DY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1095914-SI4288DY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 9.2A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 580pF @ 20V Maximum Rds On at Id,Vgs: 20 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1095914-SI4288DY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 9.2A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 580pF @ 20V Maximum Rds On at Id,Vgs: 20 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4288DY-T1-GE3 - 1095914-SI4288DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4288DY-T1-GE3
1095914-SI4288DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4288DY-T1-GE3 1095914-SI4288DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095914-SI4288DY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 9.2A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 580pF @ 20V Maximum Rds On at Id,Vgs: 20 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1095914-SI4288DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 3.1W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 9.2A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 580pF @ 20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 9.2A MOSFET Transistor
278-SI4288DY-T1-GE3
N-Channel 40V 9.2A MOSFET Transistor 278-SI4288DY-T1-GE3
N-Channel JFET, 40V, 9.2A ID, 20mR Rds On, SO-8 Product overview: SI4288DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4288DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 40V, 9.2A ID, 20mR Rds On, SO-8 Product overview: SI4288DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4288DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI4288DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4288DY-T1-GE3DKR-ND
FET, MOSFET Arrays SI4288DY-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 9.2A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 40V 9.2A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4288DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4288DY-T1-GE3TR-ND
FET, MOSFET Arrays SI4288DY-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 9.2A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 40V 9.2A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4288DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4288DY-T1-GE3CT-ND
FET, MOSFET Arrays SI4288DY-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 40V 9.2A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 40V 9.2A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
Transistor - 39136125 - Radwell International
Willingboro, NJ, United States
Transistor
39136125
Transistor 39136125
(PRICE/TC) MOSFET, DUAL N-CH, 40V, 9.2A, 150DEG C; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:40V; CONTINUOUS DRAIN CURRENT ID:9.2A; ON RESISTANCE RDS(ON):0.0165OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, DUAL N-CH, 40V, 9.2A, 150DEG C; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:40V; CONTINUOUS DRAIN CURRENT ID:9.2A; ON RESISTANCE RDS(ON):0.0165OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4288DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4288DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4288DY-T1-GE3
MOSFET 2N-CH 40V 9.2A 8SOIC

MOSFET 2N-CH 40V 9.2A 8SOIC

Supplier's Site
Mosfet, Dual N-Ch, 40V, 9.2A, 150Deg C; Transistor Polarity Vishay - 70AC6505 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 40V, 9.2A, 150Deg C; Transistor Polarity Vishay
70AC6505
Mosfet, Dual N-Ch, 40V, 9.2A, 150Deg C; Transistor Polarity Vishay 70AC6505
MOSFET, DUAL N-CH, 40V, 9.2A, 150DEG C; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:9.2A; On Resistance Rds(on):0.0165ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, DUAL N-CH, 40V, 9.2A, 150DEG C; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:9.2A; On Resistance Rds(on):0.0165ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, Nn Channel, W/d, 40V, 9.2A, So8; Transistor Polarity Vishay - 64T4063 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Nn Channel, W/d, 40V, 9.2A, So8; Transistor Polarity Vishay
64T4063
Mosfet, Nn Channel, W/d, 40V, 9.2A, So8; Transistor Polarity Vishay 64T4063
MOSFET, NN CHANNEL, W/D, 40V, 9.2A, SO8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:9.2A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0165ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.2V RoHS Compliant: Yes

MOSFET, NN CHANNEL, W/D, 40V, 9.2A, SO8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:9.2A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0165ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.2V RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - SI4288DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4288DY-T1-GE3
FET, MOSFET Arrays SI4288DY-T1-GE3
MOSFET 2N-CH 40V 9.2A 8SO

MOSFET 2N-CH 40V 9.2A 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs SO-8

MOSFET 40V Vds 20V Vgs SO-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1095914-SI4288DY-T1-GE3 278-SI4288DY-T1-GE3 SI4288DY-T1-GE3DKR-ND 39136125 SI4288DY-T1-GE3 70AC6505 64T4063 SI4288DY-T1-GE3 SI4288DY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4288DY-T1-GE3 N-Channel 40V 9.2A MOSFET Transistor FET, MOSFET Arrays Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N-Ch, 40V, 9.2A, 150Deg C; Transistor Polarity Vishay Mosfet, Nn Channel, W/d, 40V, 9.2A, So8; Transistor Polarity Vishay FET, MOSFET Arrays MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 40 volts 40 volts
PD 3100 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" TO-3 TO-3 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data