Vishay Precision Group SMD 30V 18.2A MOSFET Transistor SI4686DY-T1-GE3

Description
N-CH JFET 30V 18.2A 9.5mR SO Surface Mount Product overview: SI4686DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 18.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 18.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4686DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH JFET 30V 18.2A 9.5mR SO Surface Mount Product overview: SI4686DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 18.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 18.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4686DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 18.2A MOSFET Transistor
278-SI4686DY-T1-GE3
SMD 30V 18.2A MOSFET Transistor 278-SI4686DY-T1-GE3
N-CH JFET 30V 18.2A 9.5mR SO Surface Mount Product overview: SI4686DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 18.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 18.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4686DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH JFET 30V 18.2A 9.5mR SO Surface Mount Product overview: SI4686DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 18.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 18.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4686DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4686DY-T1-GE3 - 102746-SI4686DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4686DY-T1-GE3
102746-SI4686DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4686DY-T1-GE3 102746-SI4686DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 102746-SI4686DY-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 5.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 18.2A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1220pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.5 mOhm @ 13.8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 102746-SI4686DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 5.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 18.2A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1220pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.5 mOhm @ 13.8A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI4686DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4686DY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4686DY-T1-GE3DKR-ND
N-Channel 30V 18.2A (Tc) 3W (Ta), 5.2W (Tc) Surface Mount 8-SOIC

N-Channel 30V 18.2A (Tc) 3W (Ta), 5.2W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4686DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4686DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4686DY-T1-GE3CT-ND
N-Channel 30V 18.2A (Tc) 3W (Ta), 5.2W (Tc) Surface Mount 8-SOIC

N-Channel 30V 18.2A (Tc) 3W (Ta), 5.2W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4686DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4686DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4686DY-T1-GE3TR-ND
N-Channel 30V 18.2A (Tc) 3W (Ta), 5.2W (Tc) Surface Mount 8-SOIC

N-Channel 30V 18.2A (Tc) 3W (Ta), 5.2W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Transistor - 22252466 - Radwell International
Willingboro, NJ, United States
Transistor
22252466
Transistor 22252466
(PRICE/TC) N CHANNEL MOSFET, 30V, 18.2A, SOIC; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:30V; CONTINUOUS DRAIN CURRENT ID:18.2A; ON RESISTANCE RDS(ON):0.014OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:4.5V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) N CHANNEL MOSFET, 30V, 18.2A, SOIC; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:30V; CONTINUOUS DRAIN CURRENT ID:18.2A; ON RESISTANCE RDS(ON):0.014OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:4.5V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4686DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4686DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4686DY-T1-GE3
MOSFET N-CH 30V 18.2A 8SO

MOSFET N-CH 30V 18.2A 8SO

Supplier's Site
Single FETs, MOSFETs - SI4686DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4686DY-T1-GE3
Single FETs, MOSFETs SI4686DY-T1-GE3
MOSFET N-CH 30V 18.2A 8SO

MOSFET N-CH 30V 18.2A 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 18.2A 5.2W 9.5mohm @ 10V

MOSFET 30V 18.2A 5.2W 9.5mohm @ 10V

Buy Now Datasheet
MOSFET N-CH 30V 18.2A 8-SOIC - 880-SI4686DY-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 18.2A 8-SOIC
880-SI4686DY-T1-GE3
MOSFET N-CH 30V 18.2A 8-SOIC 880-SI4686DY-T1-GE3
MOSFET N-CH 30V 18.2A 8-SOIC

MOSFET N-CH 30V 18.2A 8-SOIC

Supplier's Site
N Channel Mosfet, 30V, 18.2A, Soic; Channel Type Vishay - 26R1888 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 18.2A, Soic; Channel Type Vishay
26R1888
N Channel Mosfet, 30V, 18.2A, Soic; Channel Type Vishay 26R1888
N CHANNEL MOSFET, 30V, 18.2A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 18.2A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 30V, 18.2A, Soic; Channel Type Vishay - 15R5074 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 18.2A, Soic; Channel Type Vishay
15R5074
N Channel Mosfet, 30V, 18.2A, Soic; Channel Type Vishay 15R5074
N CHANNEL MOSFET, 30V, 18.2A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 18.2A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4686DY-T1-GE3 102746-SI4686DY-T1-GE3 SI4686DY-T1-GE3DKR-ND 22252466 SI4686DY-T1-GE3 SI4686DY-T1-GE3 SI4686DY-T1-GE3 880-SI4686DY-T1-GE3 26R1888
Product Name SMD 30V 18.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4686DY-T1-GE3 Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET MOSFET N-CH 30V 18.2A 8-SOIC N Channel Mosfet, 30V, 18.2A, Soic; Channel Type Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 3000 milliwatts 3000 to 5200 milliwatts 3000 milliwatts 3000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts 30 volts
Package Type SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width) TO-3
Unlock Full Specs
to access all available technical data

Similar Products