Vishay Intertechnology, Inc. 60V 3.7A 2.4W MOSFET Transistor SI9945AEY

Description
MOSFET 60V 3.7A 2.4W Product overview: SI9945AEY from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.7A, 2.4W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.7A, 2.4W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI9945AEY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 60V 3.7A 2.4W Product overview: SI9945AEY from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.7A, 2.4W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.7A, 2.4W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI9945AEY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3.7A 2.4W MOSFET Transistor
285-SI9945AEY
60V 3.7A 2.4W MOSFET Transistor 285-SI9945AEY
MOSFET 60V 3.7A 2.4W Product overview: SI9945AEY from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.7A, 2.4W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.7A, 2.4W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI9945AEY can be used for catalog matching and distributor lookup.

MOSFET 60V 3.7A 2.4W Product overview: SI9945AEY from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.7A, 2.4W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.7A, 2.4W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI9945AEY can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9945AEY - 064625-SI9945AEY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9945AEY
064625-SI9945AEY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9945AEY 064625-SI9945AEY
Manufacturer: Vishay Win Source Part Number: 064625-SI9945AEY Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2.4W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3.7A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 20nC @ 10V Maximum Rds On at Id,Vgs: 80 mOhm @ 3.7A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 064625-SI9945AEY
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2.4W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3.7A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20nC @ 10V
Maximum Rds On at Id,Vgs: 80 mOhm @ 3.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor - 22272180 - Radwell International
Willingboro, NJ, United States
Transistor
22272180
Transistor 22272180
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 3.7A I(D), 60V, 0.08OHM, 2-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 3.7A I(D), 60V, 0.08OHM, 2-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-SI9945AEY 064625-SI9945AEY 22272180
Product Name 60V 3.7A 2.4W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9945AEY Transistor
Polarity N-Channel N-Channel
PD 2400 milliwatts 2400 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data