IC, AND GATE, QUAD 2-INPUT, SMD; LOGIC FAMILY / BASE NUMBER:74ALS08; LOGIC TYPE:AND; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 17133326 |
| Product Name | IGBT |