Manufacturer: Infineon Technologies
Win Source Part Number: 005203-SPB11N60C3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO263-3-2
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 500μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 1200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 380 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): STB11NM60T4; FCB11N60; SPB11N60S5E3045;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
MOSFETs N-Ch 600V 11A D2PAK-2 CoolMOS C3 Product overview: SPB11N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPB11N60C3 can be used for catalog matching and distributor lookup.
MOSFET N-Ch 600V 11A D2PAK-2 CoolMOS C3
POWER FIELD-EFFECT TRANSISTOR, 11A I(D), 600V, 0.38OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-Ch 600V 11A D2PAK-2 CoolMOS C3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 005203-SPB11N60C3 | 2088-SPB11N60C3 | SPB11N60C3 | 48588005 | SPB11N60C3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB11N60C3 | 600V 11A MOSFET Transistor | Transistors | Transistor | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 650 volts | ||||
| PD | 125000 milliwatts | 125 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) |