Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4850BDY-T1-GE3 SI4850BDY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 894605-SI4850BDY-T1- GE3 Series: TrenchFET® Gen IV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 8.4A (Ta), 11.3A (Tc) 2.5W (Ta), 4.5W (Tc) Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SI4850 Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SI4850BDY-T1-GE3DKR, SI4850BDY-T1-GE3TR, SI4850BDY-T1-GE3CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 894605-SI4850BDY-T1- GE3 Series: TrenchFET® Gen IV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 8.4A (Ta), 11.3A (Tc) 2.5W (Ta), 4.5W (Tc) Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SI4850 Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SI4850BDY-T1-GE3DKR, SI4850BDY-T1-GE3TR, SI4850BDY-T1-GE3CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4850BDY-T1-GE3 - 894605-SI4850BDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4850BDY-T1-GE3
894605-SI4850BDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4850BDY-T1-GE3 894605-SI4850BDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894605-SI4850BDY-T1- GE3 Series: TrenchFET® Gen IV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 8.4A (Ta), 11.3A (Tc) 2.5W (Ta), 4.5W (Tc) Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SI4850 Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SI4850BDY-T1-GE3DKR, SI4850BDY-T1-GE3TR, SI4850BDY-T1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 894605-SI4850BDY-T1-GE3
Series: TrenchFET® Gen IV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 8.4A (Ta), 11.3A (Tc) 2.5W (Ta), 4.5W (Tc) Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI4850
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI4850BDY-T1-GE3DKR, SI4850BDY-T1-GE3TR, SI4850BDY-T1-GE3CT

Buy Now Datasheet
Singapore, Singapore
60V 8.4A SOIC MOSFET Transistor
278-SI4850BDY-T1-GE3
60V 8.4A SOIC MOSFET Transistor 278-SI4850BDY-T1-GE3
Trans MOSFET N-CH 60V 8.4A 8-Pin SOIC N T/R Product overview: SI4850BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8.4A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4850BDY-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 8.4A 8-Pin SOIC N T/R Product overview: SI4850BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8.4A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4850BDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4850BDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4850BDY-T1-GE3TR-ND
Single FETs, MOSFETs SI4850BDY-T1-GE3TR-ND
N-Channel 60V 8.4A (Ta), 11.3A (Tc) 2.5W (Ta), 4.5W (Tc) Surface Mount 8-SO

N-Channel 60V 8.4A (Ta), 11.3A (Tc) 2.5W (Ta), 4.5W (Tc) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - SI4850BDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4850BDY-T1-GE3CT-ND
Single FETs, MOSFETs SI4850BDY-T1-GE3CT-ND
N-Channel 60V 8.4A (Ta), 11.3A (Tc) 2.5W (Ta), 4.5W (Tc) Surface Mount 8-SO

N-Channel 60V 8.4A (Ta), 11.3A (Tc) 2.5W (Ta), 4.5W (Tc) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - SI4850BDY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4850BDY-T1-GE3DKR-ND
Single FETs, MOSFETs SI4850BDY-T1-GE3DKR-ND
N-Channel 60V 8.4A (Ta), 11.3A (Tc) 2.5W (Ta), 4.5W (Tc) Surface Mount 8-SO

N-Channel 60V 8.4A (Ta), 11.3A (Tc) 2.5W (Ta), 4.5W (Tc) Surface Mount 8-SO

Buy Now Datasheet
MOSFET 60V Vds 20V Vgs SO-8

MOSFET 60V Vds 20V Vgs SO-8

Buy Now Datasheet
Transistor - 111499575 - Radwell International
Willingboro, NJ, United States
Transistor
111499575
Transistor 111499575
MOSFET, N-CH, 60V, 11.3 AMP, SOIC, TRANSISTOR POLARITY:N CHANNEL, ON RESISTANCE RDS(ON):0.016OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:2.8V. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CH, 60V, 11.3 AMP, SOIC, TRANSISTOR POLARITY:N CHANNEL, ON RESISTANCE RDS(ON):0.016OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:2.8V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4850BDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4850BDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4850BDY-T1-GE3
MOSFET N-CH 60V 8.4A/11.3A 8SO

MOSFET N-CH 60V 8.4A/11.3A 8SO

Supplier's Site
Mosfet, N-Ch, 60V, 11.3A, Soic; Transistor Polarity Vishay - 50AC9665 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 11.3A, Soic; Transistor Polarity Vishay
50AC9665
Mosfet, N-Ch, 60V, 11.3A, Soic; Transistor Polarity Vishay 50AC9665
MOSFET, N-CH, 60V, 11.3A, SOIC; Transistor Polarity:N Channel; Continuous Drain Current Id:11.3A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.016ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 11.3A, SOIC; Transistor Polarity:N Channel; Continuous Drain Current Id:11.3A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.016ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 894605-SI4850BDY-T1-GE3 278-SI4850BDY-T1-GE3 SI4850BDY-T1-GE3TR-ND SI4850BDY-T1-GE3 111499575 SI4850BDY-T1-GE3 50AC9665
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4850BDY-T1-GE3 60V 8.4A SOIC MOSFET Transistor Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 11.3A, Soic; Transistor Polarity Vishay
Polarity N-Channel N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Type SOT3; 8-SO Tape and Reel "8-SOIC (0.154"", 3.90mm Width)" Surface Mount TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data