Texas Instruments High-Performance Analog IGBT SN74ALS86N

Description
IC, GATE; LOGIC FAMILY / BASE NUMBER:74ALS86; LOGIC TYPE:XOR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC IC FAMILY:74ALS; LOGIC IC BASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, GATE; LOGIC FAMILY / BASE NUMBER:74ALS86; LOGIC TYPE:XOR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC IC FAMILY:74ALS; LOGIC IC BASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
IGBT - 17165261 - Radwell International
Willingboro, NJ, United States
IC, GATE; LOGIC FAMILY / BASE NUMBER:74ALS86; LOGIC TYPE:XOR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC IC FAMILY:74ALS; LOGIC IC BASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, GATE; LOGIC FAMILY / BASE NUMBER:74ALS86; LOGIC TYPE:XOR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC IC FAMILY:74ALS; LOGIC IC BASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 17165261
Product Name IGBT
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - FGH40T65SH - 871757-FGH40T65SH - Win Source Electronics
Specs
Package Type SOT3
Features Bipolar (BJT) Transistor
View Details
Hard To Find - 6MBI300V-120-50 - 1129634-6MBI300V-120-50 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers