Manufacturer: Infineon Technologies
Win Source Part Number: 089534-SPA20N60C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 34.5W (Tc)
Family Name: SPA20N60C3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220-3-31 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20.7A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 1mA
Max Gate Charge: 114nC @ 10V
Max Input Capacitance: 2400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 190 mOhm @ 13.1A, 10V
Alternative Parts (Cross-Reference): SiHF22N60E-E3; SIHA22N60E-E3; SiHF22N60E-GE3;
Introduction Date: April 02, 2003
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
MOSFETs N-Ch 600V 20.7A TO220FP-3 CoolMOS C3 Product overview: SPA20N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPA20N60C3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 20.7A TO220-111
MOSFET N-Ch 600V 20.7A TO220FP-3 CoolMOS C3
(PRICE/EA) MOSFET, N CHANNEL, 650V, 20.7A, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:20.7A; DRAIN SOURCE VOLTAGE VDS:650V;. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 089534-SPA20N60C3 | 2088-SPA20N60C3 | SPA20N60C3 | SPA20N60C3 | 36290877 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA20N60C3 | 600V 20.7A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Transistor |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 600 volts | 600 volts | |||
| PD | 34500 milliwatts | 34.5 milliwatts | 34500 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-220; SOT3; PG-TO220-3-31 Full Pack | Tube | TO-220; TO-220-3 Full Pack |