Infineon Technologies AG 600V 20A MOSFET Transistor SPB20N60S5

Description
MOSFETs N-Ch 600V 20A D2PAK-2 CoolMOS S5 Product overview: SPB20N60S5 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPB20N60S5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 600V 20A D2PAK-2 CoolMOS S5 Product overview: SPB20N60S5 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPB20N60S5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 20A MOSFET Transistor
2088-SPB20N60S5
600V 20A MOSFET Transistor 2088-SPB20N60S5
MOSFETs N-Ch 600V 20A D2PAK-2 CoolMOS S5 Product overview: SPB20N60S5 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPB20N60S5 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 600V 20A D2PAK-2 CoolMOS S5 Product overview: SPB20N60S5 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPB20N60S5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB20N60S5 - 1257799-SPB20N60S5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB20N60S5
1257799-SPB20N60S5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB20N60S5 1257799-SPB20N60S5
Manufacturer: Infineon Technologies Win Source Part Number: 1257799-SPB20N60S5 Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1257799-SPB20N60S5
Manufacturer Homepage: www.infineon.com
RoHS State: Request Verification
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 20A D2PAK-2 CoolMOS S5

MOSFET N-Ch 600V 20A D2PAK-2 CoolMOS S5

Buy Now Datasheet
Transistor - 36290881 - Radwell International
Willingboro, NJ, United States
Transistor
36290881
Transistor 36290881
(PRICE/TC) MOSFET, N CHANNEL, 600V, 20A, TO-263; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:20A; DRAIN SOURCE VOLTAGE VDS:600V; ON RES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, N CHANNEL, 600V, 20A, TO-263; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:20A; DRAIN SOURCE VOLTAGE VDS:600V; ON RES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-SPB20N60S5 1257799-SPB20N60S5 SPB20N60S5 36290881
Product Name 600V 20A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB20N60S5 MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data