Infineon Technologies AG 800V 2A TO-220 MOSFET Transistor SPA02N80C3

Description
MOSFET N-CH 800V 2A TO-220 Product overview: SPA02N80C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPA02N80C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 800V 2A TO-220 Product overview: SPA02N80C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPA02N80C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 2A TO-220 MOSFET Transistor
285-SPA02N80C3
800V 2A TO-220 MOSFET Transistor 285-SPA02N80C3
MOSFET N-CH 800V 2A TO-220 Product overview: SPA02N80C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPA02N80C3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 2A TO-220 Product overview: SPA02N80C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPA02N80C3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA02N80C3 - 004982-SPA02N80C3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA02N80C3
004982-SPA02N80C3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA02N80C3 004982-SPA02N80C3
Manufacturer: Infineon Technologies Win Source Part Number: 004982-SPA02N80C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 3.9V @ 120μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 290pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.7 Ohm @ 1.2A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 004982-SPA02N80C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220-FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 120μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 290pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.7 Ohm @ 1.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 800V 2A TO220FP-3 CoolMOS C3

MOSFET N-Ch 800V 2A TO220FP-3 CoolMOS C3

Buy Now Datasheet
Transistor - 112851826 - Radwell International
Willingboro, NJ, United States
Transistor
112851826
Transistor 112851826
MOSFET, 800 VAC, 2 AMP, TO-220, 2.7 OHMS, TRANSISTOR POLARITY: N CHANNEL, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

MOSFET, 800 VAC, 2 AMP, TO-220, 2.7 OHMS, TRANSISTOR POLARITY: N CHANNEL, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-SPA02N80C3 004982-SPA02N80C3 SPA02N80C3 112851826
Product Name 800V 2A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA02N80C3 MOSFET Transistor
Polarity N-Channel N-Channel; N-Channel
PD 30500 milliwatts 30500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data