onsemi Single FETs, MOSFETs RFD14N05SM

Description
N-Channel 50V 14A (Tc) 48W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 50V 14A (Tc) 48W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RFD14N05SM-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RFD14N05SM-ND
Single FETs, MOSFETs RFD14N05SM-ND
N-Channel 50V 14A (Tc) 48W (Tc) Surface Mount TO-252AA

N-Channel 50V 14A (Tc) 48W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
50V 14A MOSFET Transistor
278-RFD14N05SM
50V 14A MOSFET Transistor 278-RFD14N05SM
N-CH MOSFET 50V 14A 100mR TO-252AA SMT Product overview: RFD14N05SM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RFD14N05SM can be used for catalog matching and distributor lookup.

N-CH MOSFET 50V 14A 100mR TO-252AA SMT Product overview: RFD14N05SM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RFD14N05SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD14N05SM - 1242657-RFD14N05SM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD14N05SM
1242657-RFD14N05SM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD14N05SM 1242657-RFD14N05SM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1242657-RFD14N05SM Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1242657-RFD14N05SM
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RFD14N05SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RFD14N05SM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RFD14N05SM
MOSFET N-CH 50V 14A TO252AA

MOSFET N-CH 50V 14A TO252AA

Supplier's Site
Transistor - 16121342 - Radwell International
Willingboro, NJ, United States
Transistor
16121342
Transistor 16121342
DISCONTINUED BY MANUFACTURER, MOSFET, CONTINUOUS DRAIN CURRENT ID:14 AMP, DRAIN SOURCE VOLTAGE VDS:50V, ON RESISTANCE RDS(ON):100MOHM, RDS(ON) TEST VOLTAGE VGS:10V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOSFET, CONTINUOUS DRAIN CURRENT ID:14 AMP, DRAIN SOURCE VOLTAGE VDS:50V, ON RESISTANCE RDS(ON):100MOHM, RDS(ON) TEST VOLTAGE VGS:10V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors RF Transistors
Product Number RFD14N05SM-ND 278-RFD14N05SM 1242657-RFD14N05SM RFD14N05SM 16121342
Product Name Single FETs, MOSFETs 50V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD14N05SM Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data