DUAL NAND GATE, 4I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74HC20; LOGIC TYPE:NAND; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:4; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC IC FAMILY:74HC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 17005823 |
| Product Name | IGBT |