Texas Instruments High-Performance Analog IGBT SN74S20N

Description
DUAL NAND GATE, 4I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74S20; LOGIC TYPE:NAND; OUTPUT CURRENT:20MA; NO. OF INPUTS:4; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC IC FAMILY:74S ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DUAL NAND GATE, 4I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74S20; LOGIC TYPE:NAND; OUTPUT CURRENT:20MA; NO. OF INPUTS:4; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC IC FAMILY:74S ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
IGBT - 71314893 - Radwell International
Willingboro, NJ, United States
DUAL NAND GATE, 4I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74S20; LOGIC TYPE:NAND; OUTPUT CURRENT:20MA; NO. OF INPUTS:4; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC IC FAMILY:74S ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DUAL NAND GATE, 4I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74S20; LOGIC TYPE:NAND; OUTPUT CURRENT:20MA; NO. OF INPUTS:4; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC CASE STYLE:DIP; NO. OF PINS:14PINS; LOGIC IC FAMILY:74S ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 71314893
Product Name IGBT
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 448-DDB6U180N16RRB11BPSA2-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers
IGBTs - 6874955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type Semitrans2
View Details
IGBTs - Single - AUIRGP66524D0 - 862677-AUIRGP66524D0 - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247AC
Features IGBT - 600 V 60 A 214 W Through Hole TO-247AC
View Details