onsemi 600V 10A IGBT Transistor SGS10N60RUFDTU

Description
IGBT, 600V, 10A, Short Circuit Rated, 1000-TUBE Product overview: SGS10N60RUFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS10N60RUFDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT, 600V, 10A, Short Circuit Rated, 1000-TUBE Product overview: SGS10N60RUFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS10N60RUFDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 10A IGBT Transistor
279-SGS10N60RUFDTU
600V 10A IGBT Transistor 279-SGS10N60RUFDTU
IGBT, 600V, 10A, Short Circuit Rated, 1000-TUBE Product overview: SGS10N60RUFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS10N60RUFDTU can be used for catalog matching and distributor lookup.

IGBT, 600V, 10A, Short Circuit Rated, 1000-TUBE Product overview: SGS10N60RUFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SGS10N60RUFDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - SGS10N60RUFDTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SGS10N60RUFDTU-ND
Single IGBTs SGS10N60RUFDTU-ND
IGBT 600V 16A 55W Through Hole TO-220F-3

IGBT 600V 16A 55W Through Hole TO-220F-3

Buy Now Datasheet
IGBTs - Single - SGS10N60RUFDTU - 064363-SGS10N60RUFDTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SGS10N60RUFDTU
064363-SGS10N60RUFDTU
IGBTs - Single - SGS10N60RUFDTU 064363-SGS10N60RUFDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 064363-SGS10N60RUFDT U Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 60ns Input Type: Standard Gate Charge: 30nC Family Name: SGS10N60RUFD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 16A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 55W Pulsed Collector Current: 30A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 10A Total Switching Energy(Ets): 141μJ (on), 215μJ (off) Turn-on and Turn-off delay time: 15ns/36ns Testing Conditions: 300V, 10A, 20 Ohm, 15V Alternative Parts (Cross-Reference): STGF19NC60KD; STGF19NC60HD; STGF7NB60SL; STGF10M65DF2; Introduction Date: April 20, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 064363-SGS10N60RUFDTU
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 60ns
Input Type: Standard
Gate Charge: 30nC
Family Name: SGS10N60RUFD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 55W
Pulsed Collector Current: 30A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 10A
Total Switching Energy(Ets): 141μJ (on), 215μJ (off)
Turn-on and Turn-off delay time: 15ns/36ns
Testing Conditions: 300V, 10A, 20 Ohm, 15V
Alternative Parts (Cross-Reference): STGF19NC60KD; STGF19NC60HD; STGF7NB60SL; STGF10M65DF2;
Introduction Date: April 20, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
IGBT - 109097640 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 16A I(C), 600V V(BR)CES, N-CHANNEL, TO-220F. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 16A I(C), 600V V(BR)CES, N-CHANNEL, TO-220F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
SGS10N60RUFDTU
IGBT Transistors SGS10N60RUFDTU
IGBT Transistors 600V/10A/w/FRD

IGBT Transistors 600V/10A/w/FRD

Buy Now Datasheet
Single IGBTs - SGS10N60RUFDTU - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
SGS10N60RUFDTU
Single IGBTs SGS10N60RUFDTU
IGBT 600V 16A TO220F

IGBT 600V 16A TO220F

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SGS10N60RUFDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SGS10N60RUFDTU
Discrete Semiconductor Products - Transistors - IGBTs SGS10N60RUFDTU
IGBT 600V 16A TO220F

IGBT 600V 16A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SGS10N60RUFDTU SGS10N60RUFDTU-ND 064363-SGS10N60RUFDTU 109097640 SGS10N60RUFDTU SGS10N60RUFDTU SGS10N60RUFDTU
Product Name 600V 10A IGBT Transistor Single IGBTs IGBTs - Single - SGS10N60RUFDTU IGBT IGBT Transistors Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 55000 milliwatts 55000 milliwatts
Unlock Full Specs
to access all available technical data