Renesas Electronics Corporation 500V 40A MOSFET Transistor RJK5020DPK

Description
MOSFET N-CH 500V 40A TO3P Product overview: RJK5020DPK from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 40A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJK5020DPK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 40A TO3P Product overview: RJK5020DPK from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 40A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJK5020DPK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 40A MOSFET Transistor
285-RJK5020DPK
500V 40A MOSFET Transistor 285-RJK5020DPK
MOSFET N-CH 500V 40A TO3P Product overview: RJK5020DPK from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 40A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJK5020DPK can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 40A TO3P Product overview: RJK5020DPK from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 40A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RJK5020DPK can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK5020DPK - 062541-RJK5020DPK - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK5020DPK
062541-RJK5020DPK
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK5020DPK 062541-RJK5020DPK
Manufacturer: Renesas Electronics America Win Source Part Number: 062541-RJK5020DPK Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 40A (Ta) Max Gate Charge: 126nC @ 10V Max Input Capacitance: 5150pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 118 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 062541-RJK5020DPK
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 40A (Ta)
Max Gate Charge: 126nC @ 10V
Max Input Capacitance: 5150pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 118 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor - 210951643 - Radwell International
Willingboro, NJ, United States
Transistor
210951643
Transistor 210951643
MOSFET, 500V, 40A, 200W, TO-3P. FREE 2 YEAR RADWELL WARRANTY

MOSFET, 500V, 40A, 200W, TO-3P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-RJK5020DPK 062541-RJK5020DPK 210951643
Product Name 500V 40A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK5020DPK Transistor
Polarity N-Channel N-Channel; N-Channel
PD 200000 milliwatts 200000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data