Infineon Technologies AG MOSFETs SPW20N60C3

Description
MOSFET N-Channel 650V 20.7A TO247
Request a Quote Datasheet
Description
MOSFET N-Channel 650V 20.7A TO247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 4623449 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4623449
MOSFETs 4623449
MOSFET N-Channel 650V 20.7A TO247

MOSFET N-Channel 650V 20.7A TO247

Supplier's Site
MOSFETs - 4623449P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4623449P
MOSFETs 4623449P
MOSFET N-Channel 650V 20.7A TO247

MOSFET N-Channel 650V 20.7A TO247

Supplier's Site
MOSFETs - 9114830 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9114830
MOSFETs 9114830
MOSFET N-Channel 650V 20.7A TO247

MOSFET N-Channel 650V 20.7A TO247

Supplier's Site
Singapore, Singapore
650V 20.7A MOSFET Transistor
2088-SPW20N60C3
650V 20.7A MOSFET Transistor 2088-SPW20N60C3
MOSFETs N-Ch 650V 20.7A TO247-3 CoolMOS C3 Product overview: SPW20N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 20.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPW20N60C3 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 650V 20.7A TO247-3 CoolMOS C3 Product overview: SPW20N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 20.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPW20N60C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW20N60C3 - 089117-SPW20N60C3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW20N60C3
089117-SPW20N60C3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW20N60C3 089117-SPW20N60C3
Manufacturer: Infineon Technologies Win Source Part Number: 089117-SPW20N60C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 208W (Tc) Family Name: SPW20N60C3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 20.7A (Tc) Gate-Source Threshold Voltage: 3.9V @ 1mA Max Gate Charge: 114nC @ 10V Max Input Capacitance: 2400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 190 mOhm @ 13.1A, 10V Alternative Parts (Cross-Reference): STW28N60DM2; STW20N65M5; STW26NM60N; STW28NM60ND; Introduction Date: July 25, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 089117-SPW20N60C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 208W (Tc)
Family Name: SPW20N60C3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 20.7A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 1mA
Max Gate Charge: 114nC @ 10V
Max Input Capacitance: 2400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 190 mOhm @ 13.1A, 10V
Alternative Parts (Cross-Reference): STW28N60DM2; STW20N65M5; STW26NM60N; STW28NM60ND;
Introduction Date: July 25, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SPW20N60C3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SPW20N60C3
Single FETs, MOSFETs SPW20N60C3
SPW20N60 - 600V COOLMOS N-CHANNE

SPW20N60 - 600V COOLMOS N-CHANNE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 20.7A TO247-3 CoolMOS C3

MOSFET N-Ch 650V 20.7A TO247-3 CoolMOS C3

Buy Now Datasheet
Transistor - 24728715 - Radwell International
Willingboro, NJ, United States
Transistor
24728715
Transistor 24728715
TRANSISTOR, N CHANNEL, MOSFET, 20.7 AMP, TO-247, DRAIN SOURCE VOLTAGE VDS: 650 VAC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, N CHANNEL, MOSFET, 20.7 AMP, TO-247, DRAIN SOURCE VOLTAGE VDS: 650 VAC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SPW20N60C3
Triode/MOS Tube/Transistor >> MOSFETs SPW20N60C3
650V 20.7A 208W 190mΩ@10V,13.1A 3.9V@1mA N Channel TO-247AC-3 MOSFETs ROHS

650V 20.7A 208W 190mΩ@10V,13.1A 3.9V@1mA N Channel TO-247AC-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 4623449 4623449P 2088-SPW20N60C3 089117-SPW20N60C3 SPW20N60C3 SPW20N60C3 24728715 SPW20N60C3
Product Name MOSFETs MOSFETs 650V 20.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW20N60C3 Single FETs, MOSFETs MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-247; To-247 TO-247; TO-247 Tube TO-247; SOT3; PG-TO247-3 TO-247; TO-247-3 TO-247
Number of units in IC 1
PD 208 milliwatts 208000 milliwatts 208000 milliwatts 208000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF3415-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers