Vishay Intertechnology, Inc. SMD 30V 9A 1.8W MOSFET Transistor SI7390DP-T1-E3

Description
N-CH MOSFET 30V 9A 9.5mR 1.8W Surface Mount Product overview: SI7390DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 9A, 1.8W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 9A, 1.8W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7390DP-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 30V 9A 9.5mR 1.8W Surface Mount Product overview: SI7390DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 9A, 1.8W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 9A, 1.8W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7390DP-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 9A 1.8W MOSFET Transistor
2088-SI7390DP-T1-E3
SMD 30V 9A 1.8W MOSFET Transistor 2088-SI7390DP-T1-E3
N-CH MOSFET 30V 9A 9.5mR 1.8W Surface Mount Product overview: SI7390DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 9A, 1.8W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 9A, 1.8W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7390DP-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 9A 9.5mR 1.8W Surface Mount Product overview: SI7390DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 9A, 1.8W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 9A, 1.8W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7390DP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7390DP-T1-E3 - 028631-SI7390DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7390DP-T1-E3
028631-SI7390DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7390DP-T1-E3 028631-SI7390DP-T1-E3
Manufacturer: Vishay Win Source Part Number: 028631-SI7390DP-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 15nC @ 4.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.5 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028631-SI7390DP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 15nC @ 4.5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.5 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI7390DP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI7390DP-T1-E3TR-ND
Single FETs, MOSFETs 742-SI7390DP-T1-E3TR-ND
N-Channel 30V 9A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 30V 9A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7390DP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7390DP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7390DP-T1-E3
MOSFET N-CH 30V 9A PPAK SO-8

MOSFET N-CH 30V 9A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAK SO-8

MOSFET 30V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7390DP-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7390DP-T1-E3
Single FETs, MOSFETs SI7390DP-T1-E3
MOSFET N-CH 30V 9A PPAK SO-8

MOSFET N-CH 30V 9A PPAK SO-8

Supplier's Site Datasheet
Transistor - 220658462 - Radwell International
Willingboro, NJ, United States
Transistor
220658462
Transistor 220658462
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 9A I(D), 30V, 0.0095OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, POWERPAK SOP-8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 9A I(D), 30V, 0.0095OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, POWERPAK SOP-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-SI7390DP-T1-E3 028631-SI7390DP-T1-E3 742-SI7390DP-T1-E3TR-ND SI7390DP-T1-E3 SI7390DP-T1-E3 SI7390DP-T1-E3 220658462
Product Name SMD 30V 9A 1.8W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7390DP-T1-E3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Transistor
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 1800 milliwatts 1800 milliwatts 1800 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
Single IGBTs - 448-AIKB50N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
5 suppliers