Vishay Precision Group Single FETs, MOSFETs SI4840BDY-T1-E3

Description
N-Channel 40V 19A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 40V 19A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4840BDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4840BDY-T1-E3TR-ND
Single FETs, MOSFETs SI4840BDY-T1-E3TR-ND
N-Channel 40V 19A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC

N-Channel 40V 19A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4840BDY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4840BDY-T1-E3DKR-ND
Single FETs, MOSFETs SI4840BDY-T1-E3DKR-ND
N-Channel 40V 19A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC

N-Channel 40V 19A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4840BDY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4840BDY-T1-E3CT-ND
Single FETs, MOSFETs SI4840BDY-T1-E3CT-ND
N-Channel 40V 19A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC

N-Channel 40V 19A (Tc) 2.5W (Ta), 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SMD 40V 19A SOIC MOSFET Transistor
278-SI4840BDY-T1-E3
SMD 40V 19A SOIC MOSFET Transistor 278-SI4840BDY-T1-E3
N-Ch MOSFET, 40V, 19A, 9mR, SOIC-8, Surface Mount Product overview: SI4840BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 19A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 19A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4840BDY-T1-E3 can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 40V, 19A, 9mR, SOIC-8, Surface Mount Product overview: SI4840BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 19A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 19A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4840BDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4840BDY-T1-E3 - 138403-SI4840BDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4840BDY-T1-E3
138403-SI4840BDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4840BDY-T1-E3 138403-SI4840BDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 138403-SI4840BDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 6W (Tc) Family Name: Si4840BDY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 2000pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 12.4A, 10V Alternative Parts (Cross-Reference): FDS4780-NL; FDS4780; AP9467AGM-HF; TPC8052-H; Introduction Date: February 18, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Vishay
Win Source Part Number: 138403-SI4840BDY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 6W (Tc)
Family Name: Si4840BDY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 19A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 2000pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 12.4A, 10V
Alternative Parts (Cross-Reference): FDS4780-NL; FDS4780; AP9467AGM-HF; TPC8052-H;
Introduction Date: February 18, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Transistor - 39130423 - Radwell International
Willingboro, NJ, United States
Transistor
39130423
Transistor 39130423
IC, TRANSISTOR, MOSFET, N-CHANNEL, 40V, 19A, 6W, 8-SOIC, 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY

IC, TRANSISTOR, MOSFET, N-CHANNEL, 40V, 19A, 6W, 8-SOIC, 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs SO-8

MOSFET 40V Vds 20V Vgs SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4840BDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4840BDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4840BDY-T1-E3
MOSFET N-CH 40V 19A 8SO

MOSFET N-CH 40V 19A 8SO

Supplier's Site
Single FETs, MOSFETs - SI4840BDY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4840BDY-T1-E3
Single FETs, MOSFETs SI4840BDY-T1-E3
MOSFET N-CH 40V 19A 8SO

MOSFET N-CH 40V 19A 8SO

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 19A, 150Deg C, 6W; Channel Type Vishay - 40P0805 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 19A, 150Deg C, 6W; Channel Type Vishay
40P0805
Mosfet, N-Ch, 40V, 19A, 150Deg C, 6W; Channel Type Vishay 40P0805
MOSFET, N-CH, 40V, 19A, 150DEG C, 6W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N-CH, 40V, 19A, 150DEG C, 6W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 40V, 19A, Soic-8, Full Reel; Channel Type Vishay - 33P5266 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 40V, 19A, Soic-8, Full Reel; Channel Type Vishay
33P5266
Mosfet, N Channel, 40V, 19A, Soic-8, Full Reel; Channel Type Vishay 33P5266
MOSFET, N CHANNEL, 40V, 19A, SOIC-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 40V, 19A, SOIC-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4840BDY-T1-E3TR-ND 278-SI4840BDY-T1-E3 138403-SI4840BDY-T1-E3 39130423 SI4840BDY-T1-E3 SI4840BDY-T1-E3 SI4840BDY-T1-E3 40P0805 33P5266
Product Name Single FETs, MOSFETs SMD 40V 19A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4840BDY-T1-E3 Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 40V, 19A, 150Deg C, 6W; Channel Type Vishay Mosfet, N Channel, 40V, 19A, Soic-8, Full Reel; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3
PD 6000 milliwatts 2500 to 6000 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data