Texas Instruments High-Performance Analog IGBT SN74AHCT02D

Description
LOGIC, QUAD 2-IN NOR GATE, 14SOIC; LOGIC FAMILY / BASE NUMBER:74AHCT02; LOGIC TYPE:NOR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LOGIC, QUAD 2-IN NOR GATE, 14SOIC; LOGIC FAMILY / BASE NUMBER:74AHCT02; LOGIC TYPE:NOR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
IGBT - 16798824 - Radwell International
Willingboro, NJ, United States
LOGIC, QUAD 2-IN NOR GATE, 14SOIC; LOGIC FAMILY / BASE NUMBER:74AHCT02; LOGIC TYPE:NOR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LOGIC, QUAD 2-IN NOR GATE, 14SOIC; LOGIC FAMILY / BASE NUMBER:74AHCT02; LOGIC TYPE:NOR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 16798824
Product Name IGBT
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Modules - FS10R06VL4_B2 - 872266-FS10R06VL4_B2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT Module
View Details
IGBT - 436408 - Radwell International
Fuji Electric Corp. of America
View Details