onsemi Single FETs, MOSFETs RFP50N06

Description
N-Channel 60V 50A (Tc) 131W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 60V 50A (Tc) 131W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RFP50N06-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RFP50N06-ND
Single FETs, MOSFETs RFP50N06-ND
N-Channel 60V 50A (Tc) 131W (Tc) Through Hole TO-220-3

N-Channel 60V 50A (Tc) 131W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFP50N06 - 026271-RFP50N06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFP50N06
026271-RFP50N06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFP50N06 026271-RFP50N06
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 026271-RFP50N06 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 131W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 150nC @ 20V Max Input Capacitance: 2020pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 22 mOhm @ 50A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 026271-RFP50N06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 131W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 150nC @ 20V
Max Input Capacitance: 2020pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 22 mOhm @ 50A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control
Quantity per package: 800

Buy Now Datasheet
MOSFETs - 3257625 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
3257625
MOSFETs 3257625
MOSFET N-Channel 60V 50A TO220AB

MOSFET N-Channel 60V 50A TO220AB

Supplier's Site
Singapore, Singapore
MOSFET Transistor
2088-RFP50N06
MOSFET Transistor 2088-RFP50N06
MOSFETs TO-220AB N-CH POWER Product overview: RFP50N06 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-RFP50N06 can be used for catalog matching and distributor lookup.

MOSFETs TO-220AB N-CH POWER Product overview: RFP50N06 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-RFP50N06 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - RFP50N06 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RFP50N06
Single FETs, MOSFETs RFP50N06
MOSFET N-CH 60V 50A TO220-3

MOSFET N-CH 60V 50A TO220-3

Supplier's Site Datasheet
Single FETs, MOSFETs - RFP50N06 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RFP50N06
Single FETs, MOSFETs RFP50N06
POWER FIELD-EFFECT TRANSISTOR, 5

POWER FIELD-EFFECT TRANSISTOR, 5

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RFP50N06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RFP50N06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RFP50N06
MOSFET N-CH 60V 50A TO220-3

MOSFET N-CH 60V 50A TO220-3

Supplier's Site
Transistor - 16121386 - Radwell International
Willingboro, NJ, United States
Transistor
16121386
Transistor 16121386
MOSFET TRANSISTOR, N CHANNEL, 50 A, 60 V, 22 MOHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, N CHANNEL, 50 A, 60 V, 22 MOHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Channel Mosfet, 60V, 50A To-220Ab; Channel Type Onsemi - 58K9518 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 50A To-220Ab; Channel Type Onsemi
58K9518
N Channel Mosfet, 60V, 50A To-220Ab; Channel Type Onsemi 58K9518
N CHANNEL MOSFET, 60V, 50A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 50A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 50 A, 60 V, 22 Mohm, 10 V, 4 V Rohs Compliant Onsemi - 97K8823 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 50 A, 60 V, 22 Mohm, 10 V, 4 V Rohs Compliant Onsemi
97K8823
Mosfet Transistor, N Channel, 50 A, 60 V, 22 Mohm, 10 V, 4 V Rohs Compliant Onsemi 97K8823
MOSFET Transistor, N Channel, 50 A, 60 V, 22 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 50 A, 60 V, 22 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
RFP50N06
MOSFET RFP50N06
MOSFET TO-220AB N-CH POWER

MOSFET TO-220AB N-CH POWER

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RFP50N06-ND 026271-RFP50N06 3257625 2088-RFP50N06 RFP50N06 RFP50N06 16121386 58K9518 97K8823 RFP50N06
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFP50N06 MOSFETs MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor N Channel Mosfet, 60V, 50A To-220Ab; Channel Type Onsemi Mosfet Transistor, N Channel, 50 A, 60 V, 22 Mohm, 10 V, 4 V Rohs Compliant Onsemi MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; To-220ab Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220 TO-3
V(BR)DSS 60 volts 60 volts
PD 131000 milliwatts 131 milliwatts 131000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers