Manufacturer: Sanken
Win Source Part Number: 046947-SLA6024
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: 3 NPN, 3 PNP Darlington (3-Phase Bridge)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 12-SIP
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.5V @ 10mA, 5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 5A, 4V
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
TRANS 3NPN/3PNP DARL 60V 12SIP Product overview: SLA6024 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SLA6024 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 3 NPN, 3 PNP Darlington (3-Phase Bridge) 60V 8A 50MHz 5W Through Hole 12-SIP
POWER TRANSISTOR 8AMP 60V 6CHANNEEL NPN PNP. FREE 2 YEAR RADWELL WARRANTY
TRANS 3NPN/3PNP DARL 60V 12SIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 046947-SLA6024 | 277-SLA6024 | SLA6024-ND | 66013512 | SLA6024 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - SLA6024 | 60V Bipolar Transistor | Bipolar Transistor Arrays | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP; 3 NPN, 3 PNP Darlington (3-Phase Bridge) | NPN; PNP | |||
| Package Type | SOT3; 12-SIP | Bulk | 12-SIP Exposed Tab | ||
| Packing Method | Bulk | Bulk; Bulk |