Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SPA08N80C3XKSA1

Description
Win Source Part Number: 1095547-SPA08N80C3XK SA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 8A (Tc) Rds On (Max) @ Id, Vgs: 650mOhm @ 5.1A, 10V Vgs(th) (Max) @ Id: 3.9V @ 470µA Power Dissipation (Max): 40W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: PG-TO220-3-31 Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SPA06N80C3XKSA1; FCPF400N60; FCP380N60; FCPF380N60; IPA60R450E6XKSA1; STP10NK80ZFPSP000216 310; SPA08N80C3; SPA08N80C3XKSA1.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SPA08N80C3XTIN,SP000 216310,SPA08N80C3IN- NDR,INFINFSPA08N80C3 XKSA1,SPA08N80C3,SPA 08N80C3XK,SPA08N80C3 IN,SPA08N80C3X,SPA08 N80C3IN-ND,SPA08N80C 3XTIN-ND,2156-SPA08N 80C3XKSA1 Base Product Number: SPA08N80 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1095547-SPA08N80C3XK SA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 8A (Tc) Rds On (Max) @ Id, Vgs: 650mOhm @ 5.1A, 10V Vgs(th) (Max) @ Id: 3.9V @ 470µA Power Dissipation (Max): 40W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: PG-TO220-3-31 Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SPA06N80C3XKSA1; FCPF400N60; FCP380N60; FCPF380N60; IPA60R450E6XKSA1; STP10NK80ZFPSP000216 310; SPA08N80C3; SPA08N80C3XKSA1.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SPA08N80C3XTIN,SP000 216310,SPA08N80C3IN- NDR,INFINFSPA08N80C3 XKSA1,SPA08N80C3,SPA 08N80C3XK,SPA08N80C3 IN,SPA08N80C3X,SPA08 N80C3IN-ND,SPA08N80C 3XTIN-ND,2156-SPA08N 80C3XKSA1 Base Product Number: SPA08N80 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1095547-SPA08N80C3XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1095547-SPA08N80C3XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1095547-SPA08N80C3XKSA1
Win Source Part Number: 1095547-SPA08N80C3XK SA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 8A (Tc) Rds On (Max) @ Id, Vgs: 650mOhm @ 5.1A, 10V Vgs(th) (Max) @ Id: 3.9V @ 470µA Power Dissipation (Max): 40W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: PG-TO220-3-31 Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SPA06N80C3XKSA1; FCPF400N60; FCP380N60; FCPF380N60; IPA60R450E6XKSA1; STP10NK80ZFPSP000216 310; SPA08N80C3; SPA08N80C3XKSA1.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SPA08N80C3XTIN,SP000 216310,SPA08N80C3IN- NDR,INFINFSPA08N80C3 XKSA1,SPA08N80C3,SPA 08N80C3XK,SPA08N80C3 IN,SPA08N80C3X,SPA08 N80C3IN-ND,SPA08N80C 3XTIN-ND,2156-SPA08N 80C3XKSA1 Base Product Number: SPA08N80 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1095547-SPA08N80C3XKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 8A (Tc)
Rds On (Max) @ Id, Vgs: 650mOhm @ 5.1A, 10V
Vgs(th) (Max) @ Id: 3.9V @ 470µA
Power Dissipation (Max): 40W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: PG-TO220-3-31
Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SPA06N80C3XKSA1; FCPF400N60; FCP380N60; FCPF380N60; IPA60R450E6XKSA1; STP10NK80ZFPSP000216310; SPA08N80C3; SPA08N80C3XKSA1.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SPA08N80C3XTIN,SP000216310,SPA08N80C3IN-NDR,INFINFSPA08N80C3XKSA1,SPA08N80C3,SPA08N80C3XK,SPA08N80C3IN,SPA08N80C3X,SPA08N80C3IN-ND,SPA08N80C3XTIN-ND,2156-SPA08N80C3XKSA1
Base Product Number: SPA08N80
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
800V 8A TO220 MOSFET Transistor
278-SPA08N80C3XKSA1
800V 8A TO220 MOSFET Transistor 278-SPA08N80C3XKSA1
MOSFET N-CH 800V 8A TO220-FP Product overview: SPA08N80C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPA08N80C3XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 8A TO220-FP Product overview: SPA08N80C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPA08N80C3XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SPA08N80C3XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPA08N80C3XKSA1-ND
Single FETs, MOSFETs SPA08N80C3XKSA1-ND
N-Channel 800V 8A (Tc) 40W (Tc) Through Hole PG-TO220-3-31

N-Channel 800V 8A (Tc) 40W (Tc) Through Hole PG-TO220-3-31

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPA08N80C3XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPA08N80C3XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPA08N80C3XKSA1
MOSFET N-CH 800V 8A TO220-FP

MOSFET N-CH 800V 8A TO220-FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 800V 8A TO220FP-3 CoolMOS C3

MOSFET N-Ch 800V 8A TO220FP-3 CoolMOS C3

Buy Now Datasheet
N Channel Mosfet, 800V, 8A P-To-220; Channel Type Infineon - 98K0551 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 800V, 8A P-To-220; Channel Type Infineon
98K0551
N Channel Mosfet, 800V, 8A P-To-220; Channel Type Infineon 98K0551
N CHANNEL MOSFET, 800V, 8A P-TO-220; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 800V, 8A P-TO-220; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SPA08N80C3XKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SPA08N80C3XKSA1
Single FETs, MOSFETs SPA08N80C3XKSA1
MOSFET N-CH 800V 8A TO220-FP

MOSFET N-CH 800V 8A TO220-FP

Supplier's Site Datasheet
Transistor - 108084689 - Radwell International
Willingboro, NJ, United States
Transistor
108084689
Transistor 108084689
N CHANNEL MOSFET, 800V, 8A P-TO-220, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:800V, CONTINUOUS DRAIN CURRENT ID:8A, ON RESISTANCE RDS(ON):0.65OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 800V, 8A P-TO-220, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:800V, CONTINUOUS DRAIN CURRENT ID:8A, ON RESISTANCE RDS(ON):0.65OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SPA08N80C3XKSA1
Triode/MOS Tube/Transistor >> MOSFETs SPA08N80C3XKSA1
800V 8A 650mΩ@5.1A,10V 40W 3.9V@470uA null TO-220-3 MOSFETs ROHS

800V 8A 650mΩ@5.1A,10V 40W 3.9V@470uA null TO-220-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Radwell International LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1095547-SPA08N80C3XKSA1 278-SPA08N80C3XKSA1 SPA08N80C3XKSA1-ND SPA08N80C3XKSA1 SPA08N80C3XKSA1 98K0551 SPA08N80C3XKSA1 108084689 SPA08N80C3XKSA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 800V 8A TO220 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 800V, 8A P-To-220; Channel Type Infineon Single FETs, MOSFETs Transistor Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 40000 milliwatts 40 milliwatts 40000 milliwatts 40000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 Tube TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
750V 33MOHM MOSFET Transistor - 278-UJ4C075033K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 242 milliwatts
View Details
3 suppliers
1200V MOSFET Transistor - 278-AIMW120R060M1HXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 150 milliwatts
View Details
7 suppliers