30V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92 Product overview: PN2222 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PN2222 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 625mW Through Hole TO-92 (TO-226)
TRANS NPN 30V 0.6A TO92
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 30V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 276-PN2222 | PN2222OS-ND | PN2222 | 68017052 |
| Product Name | 30V Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | NPN | NPN | ||
| IC(max) | 600 milliamps | 600 milliamps | ||
| VCEO | 30 volts | 30 volts | ||
| VCBO | 60 volts | |||
| fT | 250 MHz |