Texas Instruments High-Performance Analog IGBT SN74ALVC08D

Description
LOGIC, GATE AND QUAD 2INP, 14SOIC; LOGIC FAMILY / BASE NUMBER:74ALVC08; LOGIC TYPE:AND; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LOGIC, GATE AND QUAD 2INP, 14SOIC; LOGIC FAMILY / BASE NUMBER:74ALVC08; LOGIC TYPE:AND; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
IGBT - 17062753 - Radwell International
Willingboro, NJ, United States
LOGIC, GATE AND QUAD 2INP, 14SOIC; LOGIC FAMILY / BASE NUMBER:74ALVC08; LOGIC TYPE:AND; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LOGIC, GATE AND QUAD 2INP, 14SOIC; LOGIC FAMILY / BASE NUMBER:74ALVC08; LOGIC TYPE:AND; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:1.65V; SUPPLY VOLTAGE MAX:3.6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 17062753
Product Name IGBT
Unlock Full Specs
to access all available technical data