QUAD 2-INPUT POSITIVE-NAND GA, SMD; LOGIC FAMILY / BASE NUMBER:74LS00; LOGIC TYPE:NAND; OUTPUT CURRENT:16MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 16757587 |
| Product Name | IGBT |