Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPI07N60C3 SPI07N60C3

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1257914-SPI07N60C3 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1257914-SPI07N60C3 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPI07N60C3 - 1257914-SPI07N60C3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPI07N60C3
1257914-SPI07N60C3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPI07N60C3 1257914-SPI07N60C3
Manufacturer: Infineon Technologies Win Source Part Number: 1257914-SPI07N60C3 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1257914-SPI07N60C3
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
N-Channel MOSFET Transistor
285-SPI07N60C3
N-Channel MOSFET Transistor 285-SPI07N60C3
N-CHANNEL POWER MOSFET Product overview: SPI07N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPI07N60C3 can be used for catalog matching and distributor lookup.

N-CHANNEL POWER MOSFET Product overview: SPI07N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPI07N60C3 can be used for catalog matching and distributor lookup.

Supplier's Site
Transistor - 46354609 - Radwell International
Willingboro, NJ, United States
Transistor
46354609
Transistor 46354609
TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1257914-SPI07N60C3 285-SPI07N60C3 46354609
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPI07N60C3 N-Channel MOSFET Transistor Transistor
Package Type SOT3 Bulk
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers