Vishay Precision Group Single FETs, MOSFETs SIHF22N60E-GE3

Description
N-Channel 600V 21A (Tc) 35W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet
Description
N-Channel 600V 21A (Tc) 35W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHF22N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHF22N60E-GE3-ND
Single FETs, MOSFETs SIHF22N60E-GE3-ND
N-Channel 600V 21A (Tc) 35W (Tc) Through Hole TO-220 Full Pack

N-Channel 600V 21A (Tc) 35W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 21A TO-220 MOSFET Transistor
278-SIHF22N60E-GE3
N-Channel 600V 21A TO-220 MOSFET Transistor 278-SIHF22N60E-GE3
600V 21A N-Channel MOSFET TO-220 180mR Product overview: SIHF22N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 21A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF22N60E-GE3 can be used for catalog matching and distributor lookup.

600V 21A N-Channel MOSFET TO-220 180mR Product overview: SIHF22N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 21A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHF22N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF22N60E-GE3 - 1096423-SIHF22N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF22N60E-GE3
1096423-SIHF22N60E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF22N60E-GE3 1096423-SIHF22N60E-GE3
Manufacturer: Vishay Win Source Part Number: 1096423-SIHF22N60E-G E3 Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Full Pack Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 21A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 86nC @ 10V Max Input Capacitance: 1920pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 180 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): SPA20N60C3; SiHF22N60E-E3; SIHA22N60E-E3; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096423-SIHF22N60E-GE3
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220 Full Pack
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 21A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 86nC @ 10V
Max Input Capacitance: 1920pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 180 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): SPA20N60C3; SiHF22N60E-E3; SIHA22N60E-E3;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHF22N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHF22N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHF22N60E-GE3
MOSFET N-CH 600V 21A TO220

MOSFET N-CH 600V 21A TO220

Supplier's Site
Transistor - 111555276 - Radwell International
Willingboro, NJ, United States
Transistor
111555276
Transistor 111555276
MOSFET TRANSISTOR, N CHANNEL, 21 A, 600 V, 0.15 OHM, 10 V, 2 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, N CHANNEL, 21 A, 600 V, 0.15 OHM, 10 V, 2 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-220 FULLPAK

MOSFET 600V Vds 30V Vgs TO-220 FULLPAK

Buy Now Datasheet
Mosfet, N-Ch, 600V, 21A, To-220Fp; Channel Type Vishay - 19X1936 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 21A, To-220Fp; Channel Type Vishay
19X1936
Mosfet, N-Ch, 600V, 21A, To-220Fp; Channel Type Vishay 19X1936
MOSFET, N-CH, 600V, 21A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:21A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 21A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:21A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHF22N60E-GE3-ND 278-SIHF22N60E-GE3 1096423-SIHF22N60E-GE3 SIHF22N60E-GE3 111555276 SIHF22N60E-GE3 19X1936
Product Name Single FETs, MOSFETs N-Channel 600V 21A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHF22N60E-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET Mosfet, N-Ch, 600V, 21A, To-220Fp; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220
PD 35000 milliwatts 35000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
Single IGBTs - 448-AIKW50N65DF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers