HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR Product overview: ST13007 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ST13007 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 093848-ST13007
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 2V @ 2A, 8A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 8 @ 5A, 5V
Maximum Power Dissipation: 80W
Alternative Parts (Cross-Reference): 2SC4242; BUL59; ST13007D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 400V 8A 80W Through Hole TO-220
Bipolar Transistors - BJT NPN Hi-Volt Fast Sw
TRANSISTOR, NPN, 400V, 8A, TO-220AB; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:8A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
TRANS NPN 400V 8A TO220
TRANS NPN 400V 8A TO220
TRANSISTOR, BIPOLAR (BJT), NPN, 400V, 8 AMP, 80W, THROUGH HOLE, TO-220. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 276-ST13007 | 093848-ST13007 | 497-7458-5-ND | ST13007 | 45AC7804 | ST13007 | ST13007 | 66050855 |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ST13007 | Single Bipolar Transistors | Bipolar Transistors - BJT | Transistor, Npn, 400V, 8A, To-220Ab; Transistor Polarity Stmicroelectronics | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | |||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | |||||
| VCEO | 400 volts | 400 volts | 400 volts | |||||
| PD | 80000 milliwatts | |||||||
| TJ | -65 C (-85 F) | 150 C (302 F) |