Renesas Electronics Corporation MOSFETs RJK0651DPB-00#J5

Description
JET Series MOSFET 60V LFPAK Pb-F HF
Request a Quote Datasheet
Description
JET Series MOSFET 60V LFPAK Pb-F HF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2347155 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2347155
MOSFETs 2347155
JET Series MOSFET 60V LFPAK Pb-F HF

JET Series MOSFET 60V LFPAK Pb-F HF

Supplier's Site
MOSFETs - 2347155P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2347155P
MOSFETs 2347155P
JET Series MOSFET 60V LFPAK Pb-F HF

JET Series MOSFET 60V LFPAK Pb-F HF

Supplier's Site
MOSFETs - 2347154 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2347154
MOSFETs 2347154
JET Series MOSFET 60V LFPAK Pb-F HF

JET Series MOSFET 60V LFPAK Pb-F HF

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0651DPB-00#J5 - 1092285-RJK0651DPB-00#J5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0651DPB-00#J5
1092285-RJK0651DPB-00#J5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0651DPB-00#J5 1092285-RJK0651DPB-00#J5
Manufacturer: Renesas Electronics America Win Source Part Number: 1092285-RJK0651DPB-0 0#J5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: LFPAK Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 25A (Ta) Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 2030pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 12.5A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1092285-RJK0651DPB-00#J5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: LFPAK
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 25A (Ta)
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 2030pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 12.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - RJK0651DPB-00#J5DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJK0651DPB-00#J5DKR-ND
Single FETs, MOSFETs RJK0651DPB-00#J5DKR-ND
N-Channel 60V 25A (Ta) 45W (Tc) Surface Mount LFPAK

N-Channel 60V 25A (Ta) 45W (Tc) Surface Mount LFPAK

Buy Now Datasheet
Single FETs, MOSFETs - RJK0651DPB-00#J5TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJK0651DPB-00#J5TR-ND
Single FETs, MOSFETs RJK0651DPB-00#J5TR-ND
N-Channel 60V 25A (Ta) 45W (Tc) Surface Mount LFPAK

N-Channel 60V 25A (Ta) 45W (Tc) Surface Mount LFPAK

Buy Now Datasheet
Single FETs, MOSFETs - RJK0651DPB-00#J5CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJK0651DPB-00#J5CT-ND
Single FETs, MOSFETs RJK0651DPB-00#J5CT-ND
N-Channel 60V 25A (Ta) 45W (Tc) Surface Mount LFPAK

N-Channel 60V 25A (Ta) 45W (Tc) Surface Mount LFPAK

Buy Now Datasheet
Singapore, Singapore
60V 25A MOSFET Transistor
278-RJK0651DPB-00#J5
60V 25A MOSFET Transistor 278-RJK0651DPB-00#J5
MOSFET N-CH 60V 25A LFPAK Product overview: RJK0651DPB-00#J5 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0651DPB-00#J5 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 25A LFPAK Product overview: RJK0651DPB-00#J5 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0651DPB-00#J5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 158288290 - Radwell International
Willingboro, NJ, United States
Transistor
158288290
Transistor 158288290
MOSFET JET SERIES MOSFET 60V LFPAK PB-F HF, LFPAK-5. FREE 2 YEAR RADWELL WARRANTY

MOSFET JET SERIES MOSFET 60V LFPAK PB-F HF, LFPAK-5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N-Ch, 60V, 25A, Lfpak Rohs Compliant Renesas - 85AJ4341 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 25A, Lfpak Rohs Compliant Renesas
85AJ4341
Mosfet, N-Ch, 60V, 25A, Lfpak Rohs Compliant Renesas 85AJ4341
MOSFET, N-CH, 60V, 25A, LFPAK ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 25A, LFPAK ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK0651DPB-00#J5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK0651DPB-00#J5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK0651DPB-00#J5
MOSFET N-CH 60V 25A LFPAK

MOSFET N-CH 60V 25A LFPAK

Supplier's Site
Single FETs, MOSFETs - RJK0651DPB-00#J5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RJK0651DPB-00#J5
Single FETs, MOSFETs RJK0651DPB-00#J5
MOSFET N-CH 60V 25A LFPAK

MOSFET N-CH 60V 25A LFPAK

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2347155 1092285-RJK0651DPB-00#J5 RJK0651DPB-00#J5DKR-ND 278-RJK0651DPB-00#J5 158288290 85AJ4341 RJK0651DPB-00#J5 RJK0651DPB-00#J5
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0651DPB-00#J5 Single FETs, MOSFETs 60V 25A MOSFET Transistor Transistor Mosfet, N-Ch, 60V, 25A, Lfpak Rohs Compliant Renesas Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Package Type SOT-669 SOT3; LFPAK SC-100, SOT-669 Tape & Reel (TR) TO-3 SC-100, SOT-669 SC-100, SOT-669
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts
PD 45000 milliwatts 45 milliwatts 45000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers