(PRICE/TC), IC, QUAD XOR GATE, 2I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74LS86; LOGIC TYPE:XOR; OUTPUT CURRENT:-; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 17056749 |
| Product Name | IGBT |