Vishay Precision Group Single FETs, MOSFETs SI4848DY-T1-E3

Description
N-Channel 150V 2.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 150V 2.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI4848DY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4848DY-T1-E3DKR-ND
Single FETs, MOSFETs SI4848DY-T1-E3DKR-ND
N-Channel 150V 2.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

N-Channel 150V 2.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4848DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4848DY-T1-E3TR-ND
Single FETs, MOSFETs SI4848DY-T1-E3TR-ND
N-Channel 150V 2.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

N-Channel 150V 2.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4848DY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4848DY-T1-E3CT-ND
Single FETs, MOSFETs SI4848DY-T1-E3CT-ND
N-Channel 150V 2.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

N-Channel 150V 2.7A (Ta) 1.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4848DY-T1-E3 - 028538-SI4848DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4848DY-T1-E3
028538-SI4848DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4848DY-T1-E3 028538-SI4848DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028538-SI4848DY-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Family Name: Si4848DY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 2.7A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA (Min) Max Gate Charge: 21nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 85 mOhm @ 3.5A, 10V Alternative Parts (Cross-Reference): PSMN085-150K T/R; PSMN085-150K; PSMN085-150K,518; Introduction Date: April 27, 2008 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028538-SI4848DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Family Name: Si4848DY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 2.7A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA (Min)
Max Gate Charge: 21nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 85 mOhm @ 3.5A, 10V
Alternative Parts (Cross-Reference): PSMN085-150K T/R; PSMN085-150K; PSMN085-150K,518;
Introduction Date: April 27, 2008
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 150V 2.7A MOSFET Transistor
278-SI4848DY-T1-E3
N-Channel 150V 2.7A MOSFET Transistor 278-SI4848DY-T1-E3
N-Channel JFET, 150V, 2.7A, 85mR RdsOn, SOP-8 Product overview: SI4848DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4848DY-T1-E3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 150V, 2.7A, 85mR RdsOn, SOP-8 Product overview: SI4848DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 2.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4848DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4848DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4848DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4848DY-T1-E3
MOSFET N-CH 150V 2.7A 8SO

MOSFET N-CH 150V 2.7A 8SO

Supplier's Site
MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 0.068Ohm;ID 2.7A;SO-8;PD 1.5W;VGS +/-20V - 70026113 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 0.068Ohm;ID 2.7A;SO-8;PD 1.5W;VGS +/-20V
70026113
MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 0.068Ohm;ID 2.7A;SO-8;PD 1.5W;VGS +/-20V 70026113
MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 0.068Ohm;ID 2.7A;SO-8;PD 1.5W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 0.068Ohm;ID 2.7A;SO-8;PD 1.5W;VGS +/-20V

Supplier's Site
Mosfet, N-Ch, 150V, 2.7A, 150Deg C, 1.3W; Channel Type Vishay - 82R3991 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 2.7A, 150Deg C, 1.3W; Channel Type Vishay
82R3991
Mosfet, N-Ch, 150V, 2.7A, 150Deg C, 1.3W; Channel Type Vishay 82R3991
MOSFET, N-CH, 150V, 2.7A, 150DEG C, 1.3W; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 150V, 2.7A, 150DEG C, 1.3W; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 150V, 0.068Ohm, 2.7A, Soic-8, Full Reel; Channel Type Vishay - 73W9414 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 150V, 0.068Ohm, 2.7A, Soic-8, Full Reel; Channel Type Vishay
73W9414
Mosfet, N Channel, 150V, 0.068Ohm, 2.7A, Soic-8, Full Reel; Channel Type Vishay 73W9414
MOSFET, N CHANNEL, 150V, 0.068OHM, 2.7A, SOIC-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.5W RoHS Compliant: Yes

MOSFET, N CHANNEL, 150V, 0.068OHM, 2.7A, SOIC-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.5W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150V Vds 20V Vgs SO-8

MOSFET 150V Vds 20V Vgs SO-8

Buy Now Datasheet
Transistor - 22271256 - Radwell International
Willingboro, NJ, United States
Transistor
22271256
Transistor 22271256
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 2.7A, 150V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 2.7A, 150V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - SI4848DY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4848DY-T1-E3
Single FETs, MOSFETs SI4848DY-T1-E3
MOSFET N-CH 150V 2.7A 8SO

MOSFET N-CH 150V 2.7A 8SO

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI4848DY-T1-E3
Triode/MOS Tube/Transistor >> MOSFETs SI4848DY-T1-E3
150V 2.7A 1.5W 85mΩ@10V,3.5A 2V@250uA N Channel SOP-8 MOSFETs ROHS

150V 2.7A 1.5W 85mΩ@10V,3.5A 2V@250uA N Channel SOP-8 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4848DY-T1-E3DKR-ND 028538-SI4848DY-T1-E3 278-SI4848DY-T1-E3 SI4848DY-T1-E3 70026113 82R3991 73W9414 SI4848DY-T1-E3 22271256 SI4848DY-T1-E3 SI4848DY-T1-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4848DY-T1-E3 N-Channel 150V 2.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 150V;RDS(ON) 0.068Ohm;ID 2.7A;SO-8;PD 1.5W;VGS +/-20V Mosfet, N-Ch, 150V, 2.7A, 150Deg C, 1.3W; Channel Type Vishay Mosfet, N Channel, 150V, 0.068Ohm, 2.7A, Soic-8, Full Reel; Channel Type Vishay MOSFET Transistor Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) SO-8 TO-3 TO-3 8-SOIC (0.154", 3.90mm Width)
V(BR)DSS 150 volts 150 volts 150 volts 150 volts
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data