P-Channel JFET, 30V, 7.3A ID, 29mR Rds On, SOIC Product overview: SI4925DDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 7.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4925DDY-T1-GE3
Mosfet Array 2 P-Channel (Dual) 30V 8A 5W Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 30V 8A 5W Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 30V 8A 5W Surface Mount 8-SOIC
Manufacturer: Vishay
Win Source Part Number: 028555-SI4925DDY-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Family Name: Si4925DDY
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 5W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 1350pF @ 15V
Maximum Rds On at Id,Vgs: 29 mOhm @ 7.3A, 10V
Alternative Parts (Cross-Reference): SP8J5FRATB; TSM4925DCS RLG; SP8J5TB; FW243;
Introduction Date: October 30, 2008
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals
MOSFET Dual P-Ch 30V 7.3A TrenchFET SO8
MOSFET Dual P-Ch 30V 7.3A TrenchFET SO8
MOSFET Dual P-Ch 30V 7.3A TrenchFET SO8
MOSFET, DUAL P CHANNEL, 30V, 8A, SOIC-8, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.024ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes
MOSFET, PP-CH, 30V, 8A, SO8; Transistor Polarity:Dual P Channel; Continuous Drain Current Id:-8A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.024ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes
(PRICE/TC) MOSFET, PP-CH, 30V, 8A, SO8; TRANSISTOR POLARITY:DUAL P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-8A; DRAIN SOURCE VOLTAGE VDS:-30V; ON RESISTANCE RDS(ON):0.024OHM; RDS(ON) TEST VOLTAGE VGS:-10V; THRESHOLD VOLTAGE VGS:-3V; POWER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET 2P-CH 30V 8A 8-SOIC
30V 8A 29mΩ@10V,7.3A 5W 3V@250uA 2 P-Channel SO-8 MOSFETs ROHS
MOSFET 2P-CH 30V 8A 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SI4925DDY-T1-GE3 | SI4925DDY-T1-GE3TR-ND | 028555-SI4925DDY-T1-GE3 | 9194202 | 7879052P | 15R5124 | 78Y9548 | 36339082 | SI4925DDY-T1-GE3 | SI4925DDY-T1-GE3 | SI4925DDY-T1-GE3 |
| Product Name | P-Channel 30V 7.3A SOIC MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4925DDY-T1-GE3 | MOSFETs | MOSFETs | Mosfet, Dual P Channel, 30V, 8A, Soic-8, Full Reel; Transistor Polarity Vishay | Mosfet, Pp-Ch, 30V, 8A, So8; Transistor Polarity Vishay | Transistor | FET, MOSFET Arrays | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | P-Channel | |||||
| PD | 5000 milliwatts | 5000 milliwatts | 5000 milliwatts | ||||||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | Soic | SOIC | TO-3 | TO-3 | 8-SOIC (0.154", 3.90mm Width) | SO-8 | |||
| V(BR)DSS | 30 volts | 30 volts | 30 volts |