Infineon Technologies AG 600V 31A 139W TO220 IGBT Transistor SKP15N60

Description
IGBT 600V 31A 139W TO220-3 Product overview: SKP15N60 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A, 139W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 31A, 139W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SKP15N60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 31A 139W TO220-3 Product overview: SKP15N60 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A, 139W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 31A, 139W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SKP15N60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 31A 139W TO220 IGBT Transistor
279-SKP15N60
600V 31A 139W TO220 IGBT Transistor 279-SKP15N60
IGBT 600V 31A 139W TO220-3 Product overview: SKP15N60 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A, 139W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 31A, 139W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SKP15N60 can be used for catalog matching and distributor lookup.

IGBT 600V 31A 139W TO220-3 Product overview: SKP15N60 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A, 139W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 31A, 139W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SKP15N60 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - SKP15N60 - 042636-SKP15N60 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SKP15N60
042636-SKP15N60
IGBTs - Single - SKP15N60 042636-SKP15N60
Manufacturer: Infineon Technologies Win Source Part Number: 042636-SKP15N60 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 279ns IGBT Type: NPT Input Type: Standard Gate Charge: 76nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-3 Maximum Current Collector: 31A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 139W Pulsed Collector Current: 62A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 15A Total Switching Energy(Ets): 570μJ Turn-on and Turn-off delay time: 32ns/234ns Testing Conditions: 400V, 15A, 21 Ohm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 042636-SKP15N60
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 279ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 76nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220-3
Maximum Current Collector: 31A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 139W
Pulsed Collector Current: 62A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 15A
Total Switching Energy(Ets): 570μJ
Turn-on and Turn-off delay time: 32ns/234ns
Testing Conditions: 400V, 15A, 21 Ohm, 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IGBT - 123945127 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, TRANSISTOR, IGBT, 600V, 15A, 139W, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR, IGBT, 600V, 15A, 139W, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SKP15N60 042636-SKP15N60 123945127
Product Name 600V 31A 139W TO220 IGBT Transistor IGBTs - Single - SKP15N60 IGBT
PD 139000 milliwatts 139000 milliwatts
Unlock Full Specs
to access all available technical data